Bourns, Inc. Arrays, Signal Transformers SRF1260-820M

Description
Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 2.05A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 2.05A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF1260-820MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-820MDKR-ND
Arrays, Signal Transformers SRF1260-820MDKR-ND
Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 2.05A Nonstandard

Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 2.05A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-820MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-820MCT-ND
Arrays, Signal Transformers SRF1260-820MCT-ND
Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 2.05A Nonstandard

Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 2.05A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-820MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-820MTR-ND
Arrays, Signal Transformers SRF1260-820MTR-ND
Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 2.05A Nonstandard

Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 2.05A Nonstandard

Buy Now Datasheet
SMD 82UH Inductor and Choke - 73-SRF1260-820M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH Inductor and Choke
73-SRF1260-820M
SMD 82UH Inductor and Choke 73-SRF1260-820M
INDUCT ARRAY 2 COIL 82UH SMD Product overview: SRF1260-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-820M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 82UH SMD Product overview: SRF1260-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-820M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 82Uh, 2.05A, 20%; Product Range Bourns - 14T0957 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 82Uh, 2.05A, 20%; Product Range Bourns
14T0957
Power Inductor, 82Uh, 2.05A, 20%; Product Range Bourns 14T0957
POWER INDUCTOR, 82UH, 2.05A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:82µH; RMS Current, Parallel:2.05A; Saturation Current, Parallel:2.39A; DC Resistance Max, Parallel:0.15ohm; Product Length:12.5mm; Inductance:82µH RoHS Compliant: Yes

POWER INDUCTOR, 82UH, 2.05A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:82µH; RMS Current, Parallel:2.05A; Saturation Current, Parallel:2.39A; DC Resistance Max, Parallel:0.15ohm; Product Length:12.5mm; Inductance:82µH RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 82Uh, 2.05A, 20%; Product Range Bourns - 14T0958 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 82Uh, 2.05A, 20%; Product Range Bourns
14T0958
Power Inductor, 82Uh, 2.05A, 20%; Product Range Bourns 14T0958
POWER INDUCTOR, 82UH, 2.05A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:82µH; RMS Current, Parallel:2.05A; Saturation Current, Parallel:2.39A; DC Resistance Max, Parallel:0.15ohm; Product Length:12.5mm; Inductance:82µH RoHS Compliant: Yes

POWER INDUCTOR, 82UH, 2.05A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:82µH; RMS Current, Parallel:2.05A; Saturation Current, Parallel:2.39A; DC Resistance Max, Parallel:0.15ohm; Product Length:12.5mm; Inductance:82µH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF1260-820MDKR-ND 73-SRF1260-820M 14T0957
Product Name Arrays, Signal Transformers SMD 82UH Inductor and Choke Power Inductor, 82Uh, 2.05A, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1500 to 0.5680 ohms 0.1500 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8101 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
2 suppliers