Win Source Part Number: 1277144-SRF2012-201Y
Category: Filters>Common Mode Chokes
Series: SRF2012
Package: Tape & Reel (TR)
Voltage Rating - DC: 50V
Current Rating (Max): 330mA
Standard Package: 2,000
Mounting: SMD (SMT)
Height (Max): 0.057" (1.45mm)
Number of Lines: 2
Impedance @ Frequency: 200 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 350mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.081" L x 0.049" W (2.05mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRF2012
Product Status: Obsolete
2 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 330mA DCR 350mOhm
CMC 330MA 2LN 200 OHM SMD Product overview: SRF2012-201Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330MA, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330MA, 200 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-201Y can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1277144-SRF2012-201Y | SRF2012-201Y-ND | 839-SRF2012-201Y |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | SMD 330MA 200 OHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| DCR | 0.3500 ohms | 0.3500 ohms |