Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRN2512-R68M

Description
Win Source Part Number: 1274397-SRN2512-R68M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2512 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 680 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 9 @ 1MHz Frequency - Self Resonant: 140MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 43mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.6 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN2512-R68MCT,SRN25 12-R68MTR,SRN2512-R6 8MDKR,2266-SRN2512-R 68M Base Product Number: SRN2512 Current - Saturation (Isat): 4.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1274397-SRN2512-R68M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2512 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 680 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 9 @ 1MHz Frequency - Self Resonant: 140MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 43mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.6 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN2512-R68MCT,SRN25 12-R68MTR,SRN2512-R6 8MDKR,2266-SRN2512-R 68M Base Product Number: SRN2512 Current - Saturation (Isat): 4.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274397-SRN2512-R68M
Inductors, Coils, Chokes - Fixed Inductors 1274397-SRN2512-R68M
Win Source Part Number: 1274397-SRN2512-R68M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2512 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 680 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 9 @ 1MHz Frequency - Self Resonant: 140MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 43mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.6 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN2512-R68MCT,SRN25 12-R68MTR,SRN2512-R6 8MDKR,2266-SRN2512-R 68M Base Product Number: SRN2512 Current - Saturation (Isat): 4.5A

Win Source Part Number: 1274397-SRN2512-R68M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2512
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 680 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 9 @ 1MHz
Frequency - Self Resonant: 140MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 43mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.6 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN2512-R68MCT,SRN2512-R68MTR,SRN2512-R68MDKR,2266-SRN2512-R68M
Base Product Number: SRN2512
Current - Saturation (Isat): 4.5A

Buy Now Datasheet
SMD 3.6A 43 MOHM Inductor and Choke - 71-SRN2512-R68M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.6A 43 MOHM Inductor and Choke
71-SRN2512-R68M
SMD 3.6A 43 MOHM Inductor and Choke 71-SRN2512-R68M
FIXED IND 680NH 3.6A 43 MOHM SMD Product overview: SRN2512-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6A, 43 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2512-R68M can be used for catalog matching and distributor lookup.

FIXED IND 680NH 3.6A 43 MOHM SMD Product overview: SRN2512-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6A, 43 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2512-R68M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN2512-R68MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2512-R68MCT-ND
Fixed Inductors SRN2512-R68MCT-ND
680nH Semi-Shielded Wirewound Inductor 3.6A 43mOhm Max 1008 (2520 Metric)

680nH Semi-Shielded Wirewound Inductor 3.6A 43mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2512-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2512-R68MTR-ND
Fixed Inductors SRN2512-R68MTR-ND
680nH Semi-Shielded Wirewound Inductor 3.6A 43mOhm Max 1008 (2520 Metric)

680nH Semi-Shielded Wirewound Inductor 3.6A 43mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2512-R68MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2512-R68MDKR-ND
Fixed Inductors SRN2512-R68MDKR-ND
680nH Semi-Shielded Wirewound Inductor 3.6A 43mOhm Max 1008 (2520 Metric)

680nH Semi-Shielded Wirewound Inductor 3.6A 43mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount Inductors - 8135570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135570
Surface Mount Inductors 8135570
Bourns SRN2512-R68M

Bourns SRN2512-R68M

Supplier's Site
Surface Mount Inductors - 1728316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728316
Surface Mount Inductors 1728316
Bourns SRN2512-R68M

Bourns SRN2512-R68M

Supplier's Site
Inductor, Semi-Shielded, 0.68Uh, 20%, 3.6A; Inductance Bourns - 62X0361 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 0.68Uh, 20%, 3.6A; Inductance Bourns
62X0361
Inductor, Semi-Shielded, 0.68Uh, 20%, 3.6A; Inductance Bourns 62X0361
INDUCTOR, SEMI-SHIELDED, 0.68UH, 20%, 3.6A; Inductance:680nH; RMS Current (Irms):3.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.5A; Product Range:SRN2512 Series; DC Resistance Max:0.043ohm; Product Length:2.5mmRoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 0.68UH, 20%, 3.6A; Inductance:680nH; RMS Current (Irms):3.6A; Inductor Construction:Semishielded; Saturation Current (Isat):4.5A; Product Range:SRN2512 Series; DC Resistance Max:0.043ohm; Product Length:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 0.68Uh, 20%, 3.6A; Inductance Bourns - 62X0360 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 0.68Uh, 20%, 3.6A; Inductance Bourns
62X0360
Inductor, Semi-Shielded, 0.68Uh, 20%, 3.6A; Inductance Bourns 62X0360
INDUCTOR, SEMI-SHIELDED, 0.68UH, 20%, 3.6A; Inductance:680nH; RMS Current (Irms):3.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.5A; Product Range:SRN2512 Series; DC Resistance Max:0.043ohm; Product Length:2.5mmRoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 0.68UH, 20%, 3.6A; Inductance:680nH; RMS Current (Irms):3.6A; Inductor Construction:Semishielded; Saturation Current (Isat):4.5A; Product Range:SRN2512 Series; DC Resistance Max:0.043ohm; Product Length:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274397-SRN2512-R68M 71-SRN2512-R68M SRN2512-R68MCT-ND 8135570 1728316 62X0361
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 3.6A 43 MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Semi-Shielded, 0.68Uh, 20%, 3.6A; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176635-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details