Win Source Part Number: 1095923-SRF0905A-251
Category: Filters>Common Mode Chokes
Series: SRF0905A
Package: Tape & Reel
Voltage Rating - DC: 80V
Current Rating (Max): 1.2A
Standard Package: 1,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.248" (6.30mm)
Number of Lines: 2
Impedance @ Frequency: 600 Ohms @ 3 MHz
Inductance @ Frequency: 250 µH @ 100 kHz
DC Resistance (DCR) (Max): 130mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm)
Alternative Parts (Cross-Reference): SRF0905A-251YSRF0905
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF0905A-251YDKR,SRF
Base Product Number: SRF0905A
CMC 250UH 1.2A 2LN SMD AEC-Q200 Product overview: SRF0905A-251Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 250UH, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 250UH, 1.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905A-251Y can be used for catalog matching and distributor lookup.
250µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 3MHz 1.2A DCR 130mOhm
250µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 3MHz 1.2A DCR 130mOhm
250µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 3MHz 1.2A DCR 130mOhm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1095923-SRF0905A-251Y | 839-SRF0905A-251Y | SRF0905A-251YCT-ND |
| Product Name | Filters - Common Mode Chokes | Automotive SMD 250UH 1.2A Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 250 microH | 250 microH | |
| DCR | 0.1300 ohms | 0.1300 ohms |