Bourns, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers SRF1260A-1R0Y

Description
Win Source Part Number: 1274984-SRF1260A-1R0 Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 4 µH Inductance - Connected In Parallel: 1 µH Current Rating - Parallel: 15 A Current Rating - Series: 7.51 A Current Saturation - Parallel: 23.6 A Current Saturation - Series: 11.8 A DC Resistance (DCR) - Parallel: 6.2mOhm Max DC Resistance (DCR) - Series: 26mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260A-1R0YDKR,SRF 1260A-1R0YCT,SRF1260 A-1R0Y,SRF1260A-1R0Y TR Base Product Number: SRF1260A
Request a Quote Datasheet
Description
Win Source Part Number: 1274984-SRF1260A-1R0 Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 4 µH Inductance - Connected In Parallel: 1 µH Current Rating - Parallel: 15 A Current Rating - Series: 7.51 A Current Saturation - Parallel: 23.6 A Current Saturation - Series: 11.8 A DC Resistance (DCR) - Parallel: 6.2mOhm Max DC Resistance (DCR) - Series: 26mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260A-1R0YDKR,SRF 1260A-1R0YCT,SRF1260 A-1R0Y,SRF1260A-1R0Y TR Base Product Number: SRF1260A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274984-SRF1260A-1R0Y
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274984-SRF1260A-1R0Y
Win Source Part Number: 1274984-SRF1260A-1R0 Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 4 µH Inductance - Connected In Parallel: 1 µH Current Rating - Parallel: 15 A Current Rating - Series: 7.51 A Current Saturation - Parallel: 23.6 A Current Saturation - Series: 11.8 A DC Resistance (DCR) - Parallel: 6.2mOhm Max DC Resistance (DCR) - Series: 26mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260A-1R0YDKR,SRF 1260A-1R0YCT,SRF1260 A-1R0Y,SRF1260A-1R0Y TR Base Product Number: SRF1260A

Win Source Part Number: 1274984-SRF1260A-1R0Y
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 4 µH
Inductance - Connected In Parallel: 1 µH
Current Rating - Parallel: 15 A
Current Rating - Series: 7.51 A
Current Saturation - Parallel: 23.6 A
Current Saturation - Series: 11.8 A
DC Resistance (DCR) - Parallel: 6.2mOhm Max
DC Resistance (DCR) - Series: 26mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1260A-1R0YDKR,SRF1260A-1R0YCT,SRF1260A-1R0Y,SRF1260A-1R0YTR
Base Product Number: SRF1260A

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260A-1R0YTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260A-1R0YTR-ND
Arrays, Signal Transformers SRF1260A-1R0YTR-ND
Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 6.2mOhm Max DC Resistance (DCR) - Parallel 15A Nonstandard

Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 6.2mOhm Max DC Resistance (DCR) - Parallel 15A Nonstandard

Buy Now Datasheet
SMD 1UH Inductor and Choke - 73-SRF1260A-1R0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH Inductor and Choke
73-SRF1260A-1R0Y
SMD 1UH Inductor and Choke 73-SRF1260A-1R0Y
INDUCT ARRAY 2 COIL 1UH SMD Product overview: SRF1260A-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-1R0Y can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 1UH SMD Product overview: SRF1260A-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-1R0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274984-SRF1260A-1R0Y SRF1260A-1R0YTR-ND 73-SRF1260A-1R0Y
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers Arrays, Signal Transformers SMD 1UH Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke
DCR 0.0062 ohms 0.0062 to 0.0260 ohms
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
Fixed Inductors - 0402CS-3N3XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details