Bourns, Inc. 4A Inductor and Choke SRF2012-371YA

Description
Common Mode Chokes / Filters 370 ohms .4A Product overview: SRF2012-371YA from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-371YA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes / Filters 370 ohms .4A Product overview: SRF2012-371YA from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-371YA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4A Inductor and Choke - 839-SRF2012-371YA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A Inductor and Choke
839-SRF2012-371YA
4A Inductor and Choke 839-SRF2012-371YA
Common Mode Chokes / Filters 370 ohms .4A Product overview: SRF2012-371YA from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-371YA can be used for catalog matching and distributor lookup.

Common Mode Chokes / Filters 370 ohms .4A Product overview: SRF2012-371YA from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-371YA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277133-SRF2012-371YA
Filters - Common Mode Chokes 1277133-SRF2012-371YA
Win Source Part Number: 1277133-SRF2012-371Y A Category: Filters>Common Mode Chokes Series: SRF2012A Package: Tape & Reel (TR) Voltage Rating - DC: 50V Current Rating (Max): 300mA Standard Package: 2,000 Mounting: SMD (SMT) Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 370 Ohms @ 100 MHz DC Resistance (DCR) (Max): 500mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRF2012

Win Source Part Number: 1277133-SRF2012-371YA
Category: Filters>Common Mode Chokes
Series: SRF2012A
Package: Tape & Reel (TR)
Voltage Rating - DC: 50V
Current Rating (Max): 300mA
Standard Package: 2,000
Mounting: SMD (SMT)
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 370 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 500mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRF2012

Buy Now Datasheet
Common Mode Chokes - 118-SRF2012-371YACT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF2012-371YACT-ND
Common Mode Chokes 118-SRF2012-371YACT-ND
CMC 300MA 2LN 370 OHM SMD

CMC 300MA 2LN 370 OHM SMD

Buy Now Datasheet
Common Mode Chokes - 118-SRF2012-371YATR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF2012-371YATR-ND
Common Mode Chokes 118-SRF2012-371YATR-ND
2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 300mA DCR 500mOhm

2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 300mA DCR 500mOhm

Buy Now Datasheet
Common Mode Chokes - 118-SRF2012-371YADKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF2012-371YADKR-ND
Common Mode Chokes 118-SRF2012-371YADKR-ND
CMC 300MA 2LN 370 OHM SMD

CMC 300MA 2LN 370 OHM SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SRF2012-371YA 1277133-SRF2012-371YA 118-SRF2012-371YACT-ND
Product Name 4A Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
Technology Line Filter
Core Material Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 370 ohms 370 ohms
Packing Method Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8117 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 36000 to ? microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details