Bourns, Inc. Arrays, Signal Transformers SRF1280A-821M

Description
Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 1.632Ohm Max DC Resistance (DCR) - Parallel 650mA Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 1.632Ohm Max DC Resistance (DCR) - Parallel 650mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF1280A-821MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-821MTR-ND
Arrays, Signal Transformers SRF1280A-821MTR-ND
Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 1.632Ohm Max DC Resistance (DCR) - Parallel 650mA Nonstandard

Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 1.632Ohm Max DC Resistance (DCR) - Parallel 650mA Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRF1280A-821MTR-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details