Win Source Part Number: 1277162-SRF0905A-471
Category: Filters>Common Mode Chokes
Series: SRF0905A
Package: Tape & Reel
Voltage Rating - DC: 80V
Current Rating (Max): 1.1A
Standard Package: 1,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.248" (6.30mm)
Number of Lines: 2
Impedance @ Frequency: 1 kOhms @ 2 MHz
Inductance @ Frequency: 470 µH @ 100 kHz
DC Resistance (DCR) (Max): 140mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF0905A-471YCT,SRF0
Base Product Number: SRF0905A
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 2MHz 1.1A DCR 140mOhm
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 2MHz 1.1A DCR 140mOhm
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 2MHz 1.1A DCR 140mOhm
CMC 470UH 1.1A 2LN SMD AEC-Q200 Product overview: SRF0905A-471Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470UH, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 470UH, 1.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905A-471Y can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 466315 | 1277162-SRF0905A-471Y | SRF0905A-471YCT-ND | 839-SRF0905A-471Y |
| Product Name | Surface Mount Inductors | Filters - Common Mode Chokes | Common Mode Chokes | Automotive SMD 470UH 1.1A Inductor and Choke |
| Inductance Range | 470 microH | 470 microH | 470 microH | |
| Rated DC Current | 1100 milliamps | 1100 milliamps | 1100 milliamps | |
| Standards and Certifications | RoHS | RoHS | ||
| EIA Case Size | 0905 | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |