Manufacturer: Bourns Inc.
Win Source Part Number: 897359-SRF0703-4R7M
Series: SRF0703
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded 2 Coil Inductor Array 18.8 µH Inductance - Connected in Series 4.7 µH Inductance - Connected in Parallel 40.6mOhm Max DC Resistance (DCR) - Parallel 3.09 A Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRF0703
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRF0703-4R7MDKR, SRF0703-4R7MTR, SRF07034R7M, SRF0703-4R7MCT
INDUCT ARRAY 2 COIL 4.7UH SMD Product overview: SRF0703-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-4R7M can be used for catalog matching and distributor lookup.
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 40.6mOhm Max DC Resistance (DCR) - Parallel 3.09A Nonstandard
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 40.6mOhm Max DC Resistance (DCR) - Parallel 3.09A Nonstandard
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 40.6mOhm Max DC Resistance (DCR) - Parallel 3.09A Nonstandard
Bourns SRF0703-4R7M Power Inductor
POWER INDUCTOR, 4.7UH, 3.09A, 20%, FULL REEL; Product Range:SRF0703 Series; Inductance, Parallel:4.7µH; RMS Current, Parallel:3.09A; Saturation Current, Parallel:3.78A; DC Resistance Max, Parallel:0.0406ohm; Product Length:7.6mm RoHS Compliant: Yes
INDUCTOR, DUAL, 4.7UH PARA., POWER; Product Range:SRF0703 Series; Inductance, Parallel:4.7µH; RMS Current - Parallel:3.09A; Saturation Current - Parallel:3.78A; Coupled Inductor Case:7.6mm x 7.6mm x 3.4mm; DC Resistance Max - RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897359-SRF0703-4R7M | 73-SRF0703-4R7M | SRF0703-4R7MTR-ND | 466309 | 14T0897 | 23T1240 |
| Product Name | Arrays, Signal Transformers - SRF0703-4R7M | SMD 4.7UH Inductor and Choke | Arrays, Signal Transformers | Surface Mount Inductors | Power Inductor, 4.7Uh, 3.09A, 20%, Full Reel; Product Range Bourns | Inductor, Dual, 4.7Uh Para., Power; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |||
| Technology | Power | |||||
| Core Material | Ferrite | |||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |