Bourns, Inc. SMD 300MA 260 OHM Inductor and Choke SRF3216-261Y

Description
CMC 300MA 2LN 260 OHM SMD Product overview: SRF3216-261Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 260 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 260 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3216-261Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 300MA 2LN 260 OHM SMD Product overview: SRF3216-261Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 260 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 260 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3216-261Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 300MA 260 OHM Inductor and Choke - 839-SRF3216-261Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 260 OHM Inductor and Choke
839-SRF3216-261Y
SMD 300MA 260 OHM Inductor and Choke 839-SRF3216-261Y
CMC 300MA 2LN 260 OHM SMD Product overview: SRF3216-261Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 260 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 260 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3216-261Y can be used for catalog matching and distributor lookup.

CMC 300MA 2LN 260 OHM SMD Product overview: SRF3216-261Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 260 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 260 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3216-261Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 118-SRF3216-261YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF3216-261YCT-ND
Common Mode Chokes 118-SRF3216-261YCT-ND
2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 450mOhm

2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 450mOhm

Buy Now Datasheet
Common Mode Chokes - 118-SRF3216-261YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF3216-261YDKR-ND
Common Mode Chokes 118-SRF3216-261YDKR-ND
2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 450mOhm

2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 450mOhm

Buy Now Datasheet
Common Mode Chokes - 118-SRF3216-261YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF3216-261YTR-ND
Common Mode Chokes 118-SRF3216-261YTR-ND
2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 450mOhm

2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 450mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277121-SRF3216-261Y
Filters - Common Mode Chokes 1277121-SRF3216-261Y
Win Source Part Number: 1277121-SRF3216-261Y Category: Filters>Common Mode Chokes Series: SRF3216 Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 300mA Standard Package: 2,000 Mounting: SMD (SMT) Height (Max): 0.087" (2.20mm) Number of Lines: 2 Impedance @ Frequency: 260 Ohms @ 100 MHz DC Resistance (DCR) (Max): 450mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF3216-261YCT,SRF32 16-261YDKR,SRF3216-2 61YTR,118-SRF3216-26 1YTR,SRF3216-261Y,SR F3216-261YCT,118-SRF 3216-261YDKR,SRF3216 -261YDKR,SRF3216-261 YTR,118-SRF3216-261Y CT Base Product Number: SRF3216

Win Source Part Number: 1277121-SRF3216-261Y
Category: Filters>Common Mode Chokes
Series: SRF3216
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 300mA
Standard Package: 2,000
Mounting: SMD (SMT)
Height (Max): 0.087" (2.20mm)
Number of Lines: 2
Impedance @ Frequency: 260 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 450mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF3216-261YCT,SRF3216-261YDKR,SRF3216-261YTR,118-SRF3216-261YTR,SRF3216-261Y,SRF3216-261YCT,118-SRF3216-261YDKR,SRF3216-261YDKR,SRF3216-261YTR,118-SRF3216-261YCT
Base Product Number: SRF3216

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SRF3216-261Y 118-SRF3216-261YCT-ND 1277121-SRF3216-261Y
Product Name SMD 300MA 260 OHM Inductor and Choke Common Mode Chokes Filters - Common Mode Chokes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Signal Line
Core Material Ferrite
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176782-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details