Bourns, Inc. Common Mode Chokes SRF0905A-501Y

Description
500µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 1MHz 1A DCR 150mOhm
Request a Quote Datasheet
Description
500µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 1MHz 1A DCR 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - SRF0905A-501YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905A-501YCT-ND
Common Mode Chokes SRF0905A-501YCT-ND
500µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 1MHz 1A DCR 150mOhm

500µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 1MHz 1A DCR 150mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0905A-501YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905A-501YTR-ND
Common Mode Chokes SRF0905A-501YTR-ND
500µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 1MHz 1A DCR 150mOhm

500µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 1MHz 1A DCR 150mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0905A-501YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905A-501YDKR-ND
Common Mode Chokes SRF0905A-501YDKR-ND
500µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 1MHz 1A DCR 150mOhm

500µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 1MHz 1A DCR 150mOhm

Buy Now Datasheet
Automotive SMD 500UH 1A Inductor and Choke - 839-SRF0905A-501Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 500UH 1A Inductor and Choke
839-SRF0905A-501Y
Automotive SMD 500UH 1A Inductor and Choke 839-SRF0905A-501Y
CMC 500UH 1A 2LN SMD AEC-Q200 Product overview: SRF0905A-501Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 500UH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 500UH, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905A-501Y can be used for catalog matching and distributor lookup.

CMC 500UH 1A 2LN SMD AEC-Q200 Product overview: SRF0905A-501Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 500UH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 500UH, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905A-501Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Common Mode Chokes - 1328204-SRF0905A-501Y - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328204-SRF0905A-501Y
Filters - Common Mode Chokes 1328204-SRF0905A-501Y
Manufacturer: Bourns Inc. Win Source Part Number: 1328204-SRF0905A-501 Y Category: Filters>Common Mode Chokes Packaging: Reel - TR Voltage Rating - DC: 80V Size / Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm) Current Rating (Max): 1A Standard Package: 1,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.248" (6.30mm) Number of Lines: 2 Impedance @ Frequency: 1 kOhms @ 1 MHz Inductance @ Frequency: 500 µH @ 100 kHz DC Resistance (DCR) (Max): 150mOhm Temperature Range - Operating: -40°C ~ 105°C Case / Package: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRF0905A-501YDKR,SRF 0905A-501YCT,SRF0905 A-501YTR Base Product Number: SRF0905A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328204-SRF0905A-501Y
Category: Filters>Common Mode Chokes
Packaging: Reel - TR
Voltage Rating - DC: 80V
Size / Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm)
Current Rating (Max): 1A
Standard Package: 1,000
Mounting: Surface Mount
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.248" (6.30mm)
Number of Lines: 2
Impedance @ Frequency: 1 kOhms @ 1 MHz
Inductance @ Frequency: 500 µH @ 100 kHz
DC Resistance (DCR) (Max): 150mOhm
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Horizontal, 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRF0905A-501YDKR,SRF0905A-501YCT,SRF0905A-501YTR
Base Product Number: SRF0905A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF0905A-501YCT-ND 839-SRF0905A-501Y 1328204-SRF0905A-501Y
Product Name Common Mode Chokes Automotive SMD 500UH 1A Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
DCR 0.1500 ohms 0.1500 ohms
Rated DC Current 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details
Power Inductors - 1-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N5 0201DS-8N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details