Bourns, Inc. Fixed Inductors SRN2510F-R24M

Description
240nH Semi-Shielded Inductor 5.5A 22mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
240nH Semi-Shielded Inductor 5.5A 22mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN2510F-R24MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2510F-R24MDKR-ND
Fixed Inductors SRN2510F-R24MDKR-ND
240nH Semi-Shielded Inductor 5.5A 22mOhm Max 1008 (2520 Metric)

240nH Semi-Shielded Inductor 5.5A 22mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2510F-R24MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2510F-R24MTR-ND
Fixed Inductors SRN2510F-R24MTR-ND
240nH Semi-Shielded Inductor 5.5A 22mOhm Max 1008 (2520 Metric)

240nH Semi-Shielded Inductor 5.5A 22mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2510F-R24MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2510F-R24MCT-ND
Fixed Inductors SRN2510F-R24MCT-ND
240nH Semi-Shielded Inductor 5.5A 22mOhm Max 1008 (2520 Metric)

240nH Semi-Shielded Inductor 5.5A 22mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Power Inductor, Semishld, 240Nh, 5.5A; Inductance Bourns - 72AC6662 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Semishld, 240Nh, 5.5A; Inductance Bourns
72AC6662
Power Inductor, Semishld, 240Nh, 5.5A; Inductance Bourns 72AC6662
POWER INDUCTOR, SEMISHLD, 240NH, 5.5A; Inductance:240nH; RMS Current (Irms):5.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):9.5A; Product Range:SRN2510F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC ResistanceRoHS Compliant: Yes

POWER INDUCTOR, SEMISHLD, 240NH, 5.5A; Inductance:240nH; RMS Current (Irms):5.5A; Inductor Construction:Semishielded; Saturation Current (Isat):9.5A; Product Range:SRN2510F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN2510F-R24MDKR-ND 72AC6662
Product Name Fixed Inductors Power Inductor, Semishld, 240Nh, 5.5A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1712-3627322520150KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - DS1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details