Bourns, Inc. Surface Mount Inductors SRF0905A-250Y

Description
Bourns SRF0905A-250Y
Request a Quote Datasheet
Description
Bourns SRF0905A-250Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 466314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466314
Surface Mount Inductors 466314
Bourns SRF0905A-250Y

Bourns SRF0905A-250Y

Supplier's Site
Common Mode Chokes - SRF0905A-250YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905A-250YTR-ND
Common Mode Chokes SRF0905A-250YTR-ND
25µH @ 1kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 20MHz 1A DCR 160mOhm

25µH @ 1kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 20MHz 1A DCR 160mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0905A-250YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905A-250YDKR-ND
Common Mode Chokes SRF0905A-250YDKR-ND
25µH @ 1kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 20MHz 1A DCR 160mOhm

25µH @ 1kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 20MHz 1A DCR 160mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0905A-250YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905A-250YCT-ND
Common Mode Chokes SRF0905A-250YCT-ND
25µH @ 1kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 20MHz 1A DCR 160mOhm

25µH @ 1kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 20MHz 1A DCR 160mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - SRF0905A-250Y
897364-SRF0905A-250Y
Common Mode Chokes - SRF0905A-250Y 897364-SRF0905A-250Y
Manufacturer: Bourns Inc. Win Source Part Number: 897364-SRF0905A-250Y Series: SRF0905A Operating Temperature Range: -40°C ~ 105°C Features: 2 Line Common Mode Choke Surface Mount 1A DCR 160mOhm Package: Reel - TR Package: Horizontal, 4 PC Pad Mounting: Surface Mount Family Name: SRF0905A Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRF0905A-250YDKR, SRF0905A-250YCT, SRF0905A-250YTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897364-SRF0905A-250Y
Series: SRF0905A
Operating Temperature Range: -40°C ~ 105°C
Features: 2 Line Common Mode Choke Surface Mount 1A DCR 160mOhm
Package: Reel - TR
Package: Horizontal, 4 PC Pad
Mounting: Surface Mount
Family Name: SRF0905A
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRF0905A-250YDKR, SRF0905A-250YCT, SRF0905A-250YTR

Buy Now Datasheet
Automotive SMD 25UH 1A Inductor and Choke - 839-SRF0905A-250Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 25UH 1A Inductor and Choke
839-SRF0905A-250Y
Automotive SMD 25UH 1A Inductor and Choke 839-SRF0905A-250Y
CMC 25UH 1A 2LN SMD AEC-Q200 Product overview: SRF0905A-250Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 25UH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 25UH, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905A-250Y can be used for catalog matching and distributor lookup.

CMC 25UH 1A 2LN SMD AEC-Q200 Product overview: SRF0905A-250Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 25UH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 25UH, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905A-250Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 466314 SRF0905A-250YTR-ND 897364-SRF0905A-250Y 839-SRF0905A-250Y
Product Name Surface Mount Inductors Common Mode Chokes Common Mode Chokes - SRF0905A-250Y Automotive SMD 25UH 1A Inductor and Choke
Inductance Range 25 microH 25 microH
Rated DC Current 1000 milliamps 1000 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 0905
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.9 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-43N 0402CS-43NXJRW , 0402CS-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details