Bourns, Inc. SMD 4.2A 40 MOHM Inductor and Choke SRN2510F-R68M

Description
FIXED IND 680NH 4.2A 40 MOHM SMD Product overview: SRN2510F-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.2A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.2A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2510F-R68M can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 680NH 4.2A 40 MOHM SMD Product overview: SRN2510F-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.2A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.2A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2510F-R68M can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SRN2510F series power inductor features an inductance of 680 nH and a rated RMS current of 4.2 A. It is designed with a semi-shielded construction, which helps reduce electromagnetic interference. The inductor has a low DC resistance, contributing to its efficiency in power applications. It operates effectively within a temperature range of -40 °C to +125 °C, making it suitable for various environments. The product is RoHS compliant and halogen-free, aligning with environmental standards. The inductor is packaged in reels of 2000 pieces, facilitating easy integration into manufacturing processes. This component is ideal for use in DC/DC converters, notebook computers, digital video cameras, hard disk drives, cell phones, and LCD displays.

Datasheet Summary
Powered by GS/AI

The Bourns SRN2510F series power inductor features an inductance of 680 nH and a rated RMS current of 4.2 A. It is designed with a semi-shielded construction, which helps reduce electromagnetic interference. The inductor has a low DC resistance, contributing to its efficiency in power applications. It operates effectively within a temperature range of -40 °C to +125 °C, making it suitable for various environments. The product is RoHS compliant and halogen-free, aligning with environmental standards. The inductor is packaged in reels of 2000 pieces, facilitating easy integration into manufacturing processes. This component is ideal for use in DC/DC converters, notebook computers, digital video cameras, hard disk drives, cell phones, and LCD displays.

Suppliers

Company
Product
Description
Supplier Links
SMD 4.2A 40 MOHM Inductor and Choke - 71-SRN2510F-R68M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.2A 40 MOHM Inductor and Choke
71-SRN2510F-R68M
SMD 4.2A 40 MOHM Inductor and Choke 71-SRN2510F-R68M
FIXED IND 680NH 4.2A 40 MOHM SMD Product overview: SRN2510F-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.2A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.2A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2510F-R68M can be used for catalog matching and distributor lookup.

FIXED IND 680NH 4.2A 40 MOHM SMD Product overview: SRN2510F-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.2A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.2A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2510F-R68M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN2510F-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2510F-R68MTR-ND
Fixed Inductors SRN2510F-R68MTR-ND
680nH Semi-Shielded Inductor 4.2A 40mOhm Max 1008 (2520 Metric)

680nH Semi-Shielded Inductor 4.2A 40mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274402-SRN2510F-R68M
Inductors, Coils, Chokes - Fixed Inductors 1274402-SRN2510F-R68M
Win Source Part Number: 1274402-SRN2510F-R68 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2510F Package: Tape & Reel Shielding: Semi-Shielded Inductance: 680 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Frequency - Self Resonant: 90MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 40mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.2 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRN2510F-R68MDKR,SRN 2510F-R68MCT,SRN2510 F-R68MTR Base Product Number: SRN2510F Current - Saturation (Isat): 5.5A

Win Source Part Number: 1274402-SRN2510F-R68M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2510F
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 680 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Frequency - Self Resonant: 90MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 40mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.2 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRN2510F-R68MDKR,SRN2510F-R68MCT,SRN2510F-R68MTR
Base Product Number: SRN2510F
Current - Saturation (Isat): 5.5A

Buy Now Datasheet
Power Inductor, Semishld, 680Nh, 4.2A; Inductance Bourns - 72AC6665 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Semishld, 680Nh, 4.2A; Inductance Bourns
72AC6665
Power Inductor, Semishld, 680Nh, 4.2A; Inductance Bourns 72AC6665
POWER INDUCTOR, SEMISHLD, 680NH, 4.2A; Inductance:680nH; RMS Current (Irms):4.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.5A; Product Range:SRN2510F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC ResistanceRoHS Compliant: Yes

POWER INDUCTOR, SEMISHLD, 680NH, 4.2A; Inductance:680nH; RMS Current (Irms):4.2A; Inductor Construction:Semishielded; Saturation Current (Isat):5.5A; Product Range:SRN2510F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN2510F-R68M SRN2510F-R68MTR-ND 1274402-SRN2510F-R68M 72AC6665
Product Name SMD 4.2A 40 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Power Inductor, Semishld, 680Nh, 4.2A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Metal Metal
Inductance Range 0.6800 microH 0.6800 microH 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567663P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0600 ohms
View Details