Bourns, Inc. Arrays, Signal Transformers SRF0703-1R5M

Description
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 19.1mOhm Max DC Resistance (DCR) - Parallel 4.64A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 19.1mOhm Max DC Resistance (DCR) - Parallel 4.64A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF0703-1R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-1R5MDKR-ND
Arrays, Signal Transformers SRF0703-1R5MDKR-ND
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 19.1mOhm Max DC Resistance (DCR) - Parallel 4.64A Nonstandard

Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 19.1mOhm Max DC Resistance (DCR) - Parallel 4.64A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-1R5MTR-ND
Arrays, Signal Transformers SRF0703-1R5MTR-ND
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 19.1mOhm Max DC Resistance (DCR) - Parallel 4.64A Nonstandard

Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 19.1mOhm Max DC Resistance (DCR) - Parallel 4.64A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-1R5MCT-ND
Arrays, Signal Transformers SRF0703-1R5MCT-ND
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 19.1mOhm Max DC Resistance (DCR) - Parallel 4.64A Nonstandard

Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 19.1mOhm Max DC Resistance (DCR) - Parallel 4.64A Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1275015-SRF0703-1R5M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1275015-SRF0703-1R5M
Win Source Part Number: 1275015-SRF0703-1R5M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF0703 Package: Tape & Reel Shielding: Shielded Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.142" (3.60mm) Number of Coils: 2 Inductance - Connected In Series: 6 µH Inductance - Connected In Parallel: 1.5 µH Current Rating - Parallel: 4.64 A Current Rating - Series: 2.32 A Current Saturation - Parallel: 6.52 A Current Saturation - Series: 3.26 A DC Resistance (DCR) - Parallel: 19.1mOhm Max DC Resistance (DCR) - Series: 110mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF0703-1R5MCT,SRF07 031R5M,SRF0703-1R5MD KR,SRF0703-1R5MTR Base Product Number: SRF0703

Win Source Part Number: 1275015-SRF0703-1R5M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF0703
Package: Tape & Reel
Shielding: Shielded
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.142" (3.60mm)
Number of Coils: 2
Inductance - Connected In Series: 6 µH
Inductance - Connected In Parallel: 1.5 µH
Current Rating - Parallel: 4.64 A
Current Rating - Series: 2.32 A
Current Saturation - Parallel: 6.52 A
Current Saturation - Series: 3.26 A
DC Resistance (DCR) - Parallel: 19.1mOhm Max
DC Resistance (DCR) - Series: 110mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF0703-1R5MCT,SRF07031R5M,SRF0703-1R5MDKR,SRF0703-1R5MTR
Base Product Number: SRF0703

Buy Now Datasheet
SMD 1.5UH Inductor and Choke - 73-SRF0703-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH Inductor and Choke
73-SRF0703-1R5M
SMD 1.5UH Inductor and Choke 73-SRF0703-1R5M
INDUCT ARRAY 2 COIL 1.5UH SMD Product overview: SRF0703-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-1R5M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 1.5UH SMD Product overview: SRF0703-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 1.5Uh, 4.64A, 20%; Product Range Bourns - 14T0872 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.5Uh, 4.64A, 20%; Product Range Bourns
14T0872
Power Inductor, 1.5Uh, 4.64A, 20%; Product Range Bourns 14T0872
POWER INDUCTOR, 1.5UH, 4.64A, 20%; Product Range:SRF0703 Series; Inductance, Parallel:1.5µH; RMS Current, Parallel:4.64A; Saturation Current, Parallel:6.52A; DC Resistance Max, Parallel:0.0191ohm; Product Length:7.6mm RoHS Compliant: Yes

POWER INDUCTOR, 1.5UH, 4.64A, 20%; Product Range:SRF0703 Series; Inductance, Parallel:1.5µH; RMS Current, Parallel:4.64A; Saturation Current, Parallel:6.52A; DC Resistance Max, Parallel:0.0191ohm; Product Length:7.6mm RoHS Compliant: Yes

Supplier's Site
Power Inductor, 1.5Uh, 4.64A, 20%; Product Range Bourns - 14T0873 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.5Uh, 4.64A, 20%; Product Range Bourns
14T0873
Power Inductor, 1.5Uh, 4.64A, 20%; Product Range Bourns 14T0873
POWER INDUCTOR, 1.5UH, 4.64A, 20%; Product Range:SRF0703 Series; Inductance, Parallel:1.5µH; RMS Current, Parallel:4.64A; Saturation Current, Parallel:6.52A; DC Resistance Max, Parallel:0.0191ohm; Product Length:7.6mm RoHS Compliant: Yes

POWER INDUCTOR, 1.5UH, 4.64A, 20%; Product Range:SRF0703 Series; Inductance, Parallel:1.5µH; RMS Current, Parallel:4.64A; Saturation Current, Parallel:6.52A; DC Resistance Max, Parallel:0.0191ohm; Product Length:7.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF0703-1R5MDKR-ND 1275015-SRF0703-1R5M 73-SRF0703-1R5M 14T0872
Product Name Arrays, Signal Transformers Inductors, Coils, Chokes - Arrays, Signal Transformers SMD 1.5UH Inductor and Choke Power Inductor, 1.5Uh, 4.64A, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0191 to 0.1100 ohms 0.0191 ohms 0.0191 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data