Win Source Part Number: 1274415-SRN2508A-3R3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2508A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 1MHz
Frequency - Self Resonant: 110MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 300mOhm
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 850 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN2508A-3R3MDKR,SRN
Base Product Number: SRN2508A
Current - Saturation (Isat): 1.1A
3.3µH Semi-Shielded Wirewound Inductor 850mA 300mOhm 1008 (2520 Metric)
3.3µH Semi-Shielded Wirewound Inductor 850mA 300mOhm 1008 (2520 Metric)
3.3µH Semi-Shielded Wirewound Inductor 850mA 300mOhm 1008 (2520 Metric)
FIXED IND 3.3UH 850MA 300MOHM SM Product overview: SRN2508A-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 850MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 850MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2508A-3R3M can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274415-SRN2508A-3R3M | SRN2508A-3R3MCT-ND | 71-SRN2508A-3R3M |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 3.3UH 850MA 300MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Application | RF Choke |