CMC 300MA 2LN 360OHM SMD AECQ200 Product overview: SRF2012A-361YA from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 300MA, 360OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 300MA, 360OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012A-361YA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1277126-SRF2012A-361
Category: Filters>Common Mode Chokes
Series: SRF2012AA
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 300mA
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 360 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 500mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF2012A-361YADKR,SR
Base Product Number: SRF2012A
2 Line Common Mode Choke Surface Mount 360 Ohms @ 100MHz 300mA DCR 500mOhm
2 Line Common Mode Choke Surface Mount 360 Ohms @ 100MHz 300mA DCR 500mOhm
2 Line Common Mode Choke Surface Mount 360 Ohms @ 100MHz 300mA DCR 500mOhm
Ind2x1.2x1.2mm,360 25%0.3A,non-shdSMD
Ind2x1.2x1.2mm,360 25%0.3A,non-shdSMD
Ind2x1.2x1.2mm,360 25%0.3A,non-shdSMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SRF2012A-361YA | 1277126-SRF2012A-361YA | SRF2012A-361YACT-ND | 2330788P |
| Product Name | Automotive SMD 300MA 360OHM Inductor and Choke | Filters - Common Mode Chokes | Common Mode Chokes | Surface Mount Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -55 C (-67 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Data Line/Signal Line | |||
| Core Material | Ferrite | |||
| Inductance Tolerance | 25 (+/- %) |