Bourns, Inc. SMD 3.1A 42 MOHM Inductor and Choke SRN2510-R47M

Description
FIXED IND 470NH 3.1A 42 MOHM SMD Product overview: SRN2510-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.1A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.1A, 42 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2510-R47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 3.1A 42 MOHM SMD Product overview: SRN2510-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.1A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.1A, 42 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2510-R47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.1A 42 MOHM Inductor and Choke - 71-SRN2510-R47M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.1A 42 MOHM Inductor and Choke
71-SRN2510-R47M
SMD 3.1A 42 MOHM Inductor and Choke 71-SRN2510-R47M
FIXED IND 470NH 3.1A 42 MOHM SMD Product overview: SRN2510-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.1A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.1A, 42 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2510-R47M can be used for catalog matching and distributor lookup.

FIXED IND 470NH 3.1A 42 MOHM SMD Product overview: SRN2510-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.1A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.1A, 42 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2510-R47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN2510-R47MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2510-R47MCT-ND
Fixed Inductors SRN2510-R47MCT-ND
470nH Semi-Shielded Wirewound Inductor 3.1A 42mOhm Max 1008 (2520 Metric)

470nH Semi-Shielded Wirewound Inductor 3.1A 42mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2510-R47MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2510-R47MDKR-ND
Fixed Inductors SRN2510-R47MDKR-ND
470nH Semi-Shielded Wirewound Inductor 3.1A 42mOhm Max 1008 (2520 Metric)

470nH Semi-Shielded Wirewound Inductor 3.1A 42mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2510-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2510-R47MTR-ND
Fixed Inductors SRN2510-R47MTR-ND
470nH Semi-Shielded Wirewound Inductor 3.1A 42mOhm Max 1008 (2520 Metric)

470nH Semi-Shielded Wirewound Inductor 3.1A 42mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274409-SRN2510-R47M
Inductors, Coils, Chokes - Fixed Inductors 1274409-SRN2510-R47M
Win Source Part Number: 1274409-SRN2510-R47M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2510 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 470 nH Height - Seated (Max): 0.040" (1.02mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 8 @ 1MHz Frequency - Self Resonant: 200MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 42mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN2510-R47MDKR,2266 -SRN2510-R47M,SRN251 0-R47MCT,SRN2510-R47 MTR Base Product Number: SRN2510 Current - Saturation (Isat): 3.2A

Win Source Part Number: 1274409-SRN2510-R47M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2510
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 470 nH
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 8 @ 1MHz
Frequency - Self Resonant: 200MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 42mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN2510-R47MDKR,2266-SRN2510-R47M,SRN2510-R47MCT,SRN2510-R47MTR
Base Product Number: SRN2510
Current - Saturation (Isat): 3.2A

Buy Now Datasheet
Inductor, Semi-Shielded, 0.47Uh, 20%, 3.1A; Inductance Bourns - 62X0347 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 0.47Uh, 20%, 3.1A; Inductance Bourns
62X0347
Inductor, Semi-Shielded, 0.47Uh, 20%, 3.1A; Inductance Bourns 62X0347
INDUCTOR, SEMI-SHIELDED, 0.47UH, 20%, 3.1A; Inductance:470nH; RMS Current (Irms):3.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.2A; Product Range:SRN2510 Series; DC Resistance Max:0.042ohm; Product Length:2.5mmRoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 0.47UH, 20%, 3.1A; Inductance:470nH; RMS Current (Irms):3.1A; Inductor Construction:Semishielded; Saturation Current (Isat):3.2A; Product Range:SRN2510 Series; DC Resistance Max:0.042ohm; Product Length:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 0.47Uh, 20%, 3.1A; Inductance Bourns - 62X0346 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 0.47Uh, 20%, 3.1A; Inductance Bourns
62X0346
Inductor, Semi-Shielded, 0.47Uh, 20%, 3.1A; Inductance Bourns 62X0346
INDUCTOR, SEMI-SHIELDED, 0.47UH, 20%, 3.1A; Inductance:470nH; RMS Current (Irms):3.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.2A; Product Range:SRN2510 Series; DC Resistance Max:0.042ohm; Product Length:2.5mmRoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 0.47UH, 20%, 3.1A; Inductance:470nH; RMS Current (Irms):3.1A; Inductor Construction:Semishielded; Saturation Current (Isat):3.2A; Product Range:SRN2510 Series; DC Resistance Max:0.042ohm; Product Length:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN2510-R47M SRN2510-R47MCT-ND 1274409-SRN2510-R47M 62X0347
Product Name SMD 3.1A 42 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Semi-Shielded, 0.47Uh, 20%, 3.1A; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details