CMC 2.6UH 1.5MA 2LN 1.4 KOHM SMD
CMC 2.6UH 1.5MA 2LN 1.4 KOHM SMD
CMC 2.6UH 1.5MA 2LN 1.4 KOHM SMD
Bourns SRF0502-142Y Common Mode Choke
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRF0502-142YTR-ND | 854382 |
| Product Name | Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Application | Common Mode Choke; RF Choke | Common Mode Choke |
| DCR | 0.0550 ohms | |
| Rated DC Current | 1.5 milliamps | 1500 milliamps |