Bourns, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers SRF0703A-8R2M

Description
Win Source Part Number: 1275001-SRF0703A-8R2 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF0703A Package: Tape & Reel Shielding: Shielded Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.142" (3.60mm) Number of Coils: 2 Inductance - Connected In Series: 34.1 µH Inductance - Connected In Parallel: 8.2 µH Current Rating - Parallel: 2.19 A Current Rating - Series: 1.1 A Current Saturation - Parallel: 2.66 A Current Saturation - Series: 1.33 A DC Resistance (DCR) - Parallel: 77.2mOhm Max DC Resistance (DCR) - Series: 306mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF0703A-8R2MDKR,SRF 0703A-8R2MCT,SRF0703 A-8R2MTR Base Product Number: SRF0703A
Request a Quote Datasheet
Description
Win Source Part Number: 1275001-SRF0703A-8R2 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF0703A Package: Tape & Reel Shielding: Shielded Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.142" (3.60mm) Number of Coils: 2 Inductance - Connected In Series: 34.1 µH Inductance - Connected In Parallel: 8.2 µH Current Rating - Parallel: 2.19 A Current Rating - Series: 1.1 A Current Saturation - Parallel: 2.66 A Current Saturation - Series: 1.33 A DC Resistance (DCR) - Parallel: 77.2mOhm Max DC Resistance (DCR) - Series: 306mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF0703A-8R2MDKR,SRF 0703A-8R2MCT,SRF0703 A-8R2MTR Base Product Number: SRF0703A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1275001-SRF0703A-8R2M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1275001-SRF0703A-8R2M
Win Source Part Number: 1275001-SRF0703A-8R2 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF0703A Package: Tape & Reel Shielding: Shielded Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.142" (3.60mm) Number of Coils: 2 Inductance - Connected In Series: 34.1 µH Inductance - Connected In Parallel: 8.2 µH Current Rating - Parallel: 2.19 A Current Rating - Series: 1.1 A Current Saturation - Parallel: 2.66 A Current Saturation - Series: 1.33 A DC Resistance (DCR) - Parallel: 77.2mOhm Max DC Resistance (DCR) - Series: 306mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF0703A-8R2MDKR,SRF 0703A-8R2MCT,SRF0703 A-8R2MTR Base Product Number: SRF0703A

Win Source Part Number: 1275001-SRF0703A-8R2M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF0703A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.142" (3.60mm)
Number of Coils: 2
Inductance - Connected In Series: 34.1 µH
Inductance - Connected In Parallel: 8.2 µH
Current Rating - Parallel: 2.19 A
Current Rating - Series: 1.1 A
Current Saturation - Parallel: 2.66 A
Current Saturation - Series: 1.33 A
DC Resistance (DCR) - Parallel: 77.2mOhm Max
DC Resistance (DCR) - Series: 306mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF0703A-8R2MDKR,SRF0703A-8R2MCT,SRF0703A-8R2MTR
Base Product Number: SRF0703A

Buy Now Datasheet
SMD 8.2UH Inductor and Choke - 73-SRF0703A-8R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH Inductor and Choke
73-SRF0703A-8R2M
SMD 8.2UH Inductor and Choke 73-SRF0703A-8R2M
INDUCT ARRAY 2 COIL 8.2UH SMD Product overview: SRF0703A-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703A-8R2M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 8.2UH SMD Product overview: SRF0703A-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703A-8R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - SRF0703A-8R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703A-8R2MDKR-ND
Arrays, Signal Transformers SRF0703A-8R2MDKR-ND
Shielded 2 Coil Inductor Array 34.1µH Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 77.2mOhm Max DC Resistance (DCR) - Parallel 2.19A Nonstandard

Shielded 2 Coil Inductor Array 34.1µH Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 77.2mOhm Max DC Resistance (DCR) - Parallel 2.19A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703A-8R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703A-8R2MTR-ND
Arrays, Signal Transformers SRF0703A-8R2MTR-ND
Shielded 2 Coil Inductor Array 34.1µH Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 77.2mOhm Max DC Resistance (DCR) - Parallel 2.19A Nonstandard

Shielded 2 Coil Inductor Array 34.1µH Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 77.2mOhm Max DC Resistance (DCR) - Parallel 2.19A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703A-8R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703A-8R2MCT-ND
Arrays, Signal Transformers SRF0703A-8R2MCT-ND
Shielded 2 Coil Inductor Array 34.1µH Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 77.2mOhm Max DC Resistance (DCR) - Parallel 2.19A Nonstandard

Shielded 2 Coil Inductor Array 34.1µH Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 77.2mOhm Max DC Resistance (DCR) - Parallel 2.19A Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1275001-SRF0703A-8R2M 73-SRF0703A-8R2M SRF0703A-8R2MDKR-ND
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers SMD 8.2UH Inductor and Choke Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application RF Choke
DCR 0.0772 ohms 0.0772 to 0.3060 ohms
Technology Dual-Winding Shielded Power Inductor
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers