FIXED IND 680NH 2.8A 55 MOHM SMD Product overview: SRN2510-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.8A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.8A, 55 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2510-R68M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274408-SRN2510-R68M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2510
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 680 nH
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 9 @ 1MHz
Frequency - Self Resonant: 160MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 55mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN2510-R68MTR,SRN25
Base Product Number: SRN2510
Current - Saturation (Isat): 2.9A
680nH Semi-Shielded Wirewound Inductor 2.8A 55mOhm Max 1008 (2520 Metric)
INDUCTOR, SEMI-SHIELDED, 0.68UH, 20%, 2.8A; Inductance:680nH; RMS Current (Irms):2.8A; Inductor Construction:Semishi
INDUCTOR, SEMI-SHIELDED, 0.68UH, 20%, 2.8A; Inductance:680nH; RMS Current (Irms):2.8A; Inductor Construction:Semishi
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRN2510-R68M | 1274408-SRN2510-R68M | SRN2510-R68MTR-ND | 62X0349 |
| Product Name | SMD 2.8A 55 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Semi-Shielded, 0.68Uh, 20%, 2.8A; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 0.6800 microH | 0.6800 microH | 0.6800 microH |