Bourns, Inc. Arrays, Signal Transformers SRF1260A-330M

Description
Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 61.8mOhm Max DC Resistance (DCR) - Parallel 3.28A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 61.8mOhm Max DC Resistance (DCR) - Parallel 3.28A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 118-SRF1260A-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-SRF1260A-330MTR-ND
Arrays, Signal Transformers 118-SRF1260A-330MTR-ND
Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 61.8mOhm Max DC Resistance (DCR) - Parallel 3.28A Nonstandard

Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 61.8mOhm Max DC Resistance (DCR) - Parallel 3.28A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 118-SRF1260A-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-SRF1260A-330MCT-ND
Arrays, Signal Transformers 118-SRF1260A-330MCT-ND
Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 61.8mOhm Max DC Resistance (DCR) - Parallel 3.28A Nonstandard

Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 61.8mOhm Max DC Resistance (DCR) - Parallel 3.28A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 118-SRF1260A-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-SRF1260A-330MDKR-ND
Arrays, Signal Transformers 118-SRF1260A-330MDKR-ND
Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 61.8mOhm Max DC Resistance (DCR) - Parallel 3.28A Nonstandard

Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 61.8mOhm Max DC Resistance (DCR) - Parallel 3.28A Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274975-SRF1260A-330M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274975-SRF1260A-330M
Win Source Part Number: 1274975-SRF1260A-330 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 132 µH Inductance - Connected In Parallel: 33 µH Current Rating - Parallel: 3.28 A Current Rating - Series: 1.64 A Current Saturation - Parallel: 3.84 A Current Saturation - Series: 1.92 A DC Resistance (DCR) - Parallel: 61.8mOhm Max DC Resistance (DCR) - Series: 256mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SRF1260A-330MCT, 118-SRF1260A-330MTR, SRF1260A-330MTR,SRF1 260A-330MDKR,118-SRF 1260A-330MDKR,SRF126 0A-330MDKR,SRF1260A- 330MTR,SRF1260A-330M ,SRF1260A-330MCT,SRF 1260A-330MCT Base Product Number: SRF1260A

Win Source Part Number: 1274975-SRF1260A-330M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 132 µH
Inductance - Connected In Parallel: 33 µH
Current Rating - Parallel: 3.28 A
Current Rating - Series: 1.64 A
Current Saturation - Parallel: 3.84 A
Current Saturation - Series: 1.92 A
DC Resistance (DCR) - Parallel: 61.8mOhm Max
DC Resistance (DCR) - Series: 256mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SRF1260A-330MCT,118-SRF1260A-330MTR,SRF1260A-330MTR,SRF1260A-330MDKR,118-SRF1260A-330MDKR,SRF1260A-330MDKR,SRF1260A-330MTR,SRF1260A-330M,SRF1260A-330MCT,SRF1260A-330MCT
Base Product Number: SRF1260A

Buy Now Datasheet
SMD 33UH Inductor and Choke - 73-SRF1260A-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH Inductor and Choke
73-SRF1260A-330M
SMD 33UH Inductor and Choke 73-SRF1260A-330M
INDUCT ARRAY 2 COIL 33UH SMD Product overview: SRF1260A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-330M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 33UH SMD Product overview: SRF1260A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Dual, 33Uh, 3.84A, Pwr, Para.; Product Range Bourns - 87X9409 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Dual, 33Uh, 3.84A, Pwr, Para.; Product Range Bourns
87X9409
Inductor, Dual, 33Uh, 3.84A, Pwr, Para.; Product Range Bourns 87X9409
INDUCTOR, DUAL, 33UH, 3.84A, PWR, PARA.; Product Range:SRF1260A Series; Inductance, Parallel:33µH; RMS Current - Parallel:3.28A; Saturation Current - Parallel:3.84A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, DUAL, 33UH, 3.84A, PWR, PARA.; Product Range:SRF1260A Series; Inductance, Parallel:33µH; RMS Current - Parallel:3.28A; Saturation Current - Parallel:3.84A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRF1260A-330MTR-ND 1274975-SRF1260A-330M 73-SRF1260A-330M 87X9409
Product Name Arrays, Signal Transformers Inductors, Coils, Chokes - Arrays, Signal Transformers SMD 33UH Inductor and Choke Inductor, Dual, 33Uh, 3.84A, Pwr, Para.; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0618 to 0.2560 ohms 0.0618 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

1.5mH 4A Inductor and Choke - 839-DFKF-28-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Common Mode Chokes - CME2425-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers