Bourns, Inc. Fixed Inductors SRN2009T-100M

Description
10µH Semi-Shielded Wirewound Inductor 550mA 1Ohm 0806 (2016 Metric)
Request a Quote Datasheet
Description
10µH Semi-Shielded Wirewound Inductor 550mA 1Ohm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN2009T-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2009T-100MDKR-ND
Fixed Inductors SRN2009T-100MDKR-ND
10µH Semi-Shielded Wirewound Inductor 550mA 1Ohm 0806 (2016 Metric)

10µH Semi-Shielded Wirewound Inductor 550mA 1Ohm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2009T-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2009T-100MCT-ND
Fixed Inductors SRN2009T-100MCT-ND
10µH Semi-Shielded Wirewound Inductor 550mA 1Ohm 0806 (2016 Metric)

10µH Semi-Shielded Wirewound Inductor 550mA 1Ohm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2009T-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2009T-100MTR-ND
Fixed Inductors SRN2009T-100MTR-ND
10µH Semi-Shielded Wirewound Inductor 550mA 1Ohm 0806 (2016 Metric)

10µH Semi-Shielded Wirewound Inductor 550mA 1Ohm 0806 (2016 Metric)

Buy Now Datasheet
SMD 10UH 550MA 1 OHM Inductor and Choke - 71-SRN2009T-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 550MA 1 OHM Inductor and Choke
71-SRN2009T-100M
SMD 10UH 550MA 1 OHM Inductor and Choke 71-SRN2009T-100M
FIXED IND 10UH 550MA 1 OHM SMD Product overview: SRN2009T-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 550MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 550MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2009T-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 550MA 1 OHM SMD Product overview: SRN2009T-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 550MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 550MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2009T-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274444-SRN2009T-100M
Inductors, Coils, Chokes - Fixed Inductors 1274444-SRN2009T-100M
Win Source Part Number: 1274444-SRN2009T-100 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2009T Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 10 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 15 @ 1MHz Frequency - Self Resonant: 60MHz Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 1Ohm Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 550 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRN2009T-100MDKR,SRN 2009T-100MTR,SRN2009 T-100MCT Base Product Number: SRN2009T Current - Saturation (Isat): 600mA

Win Source Part Number: 1274444-SRN2009T-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2009T
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 10 µH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 60MHz
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 1Ohm
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 550 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRN2009T-100MDKR,SRN2009T-100MTR,SRN2009T-100MCT
Base Product Number: SRN2009T
Current - Saturation (Isat): 600mA

Buy Now Datasheet
Inductor, 10Uh, 0.55A, Semi-Shld; Inductance Bourns - 43AC9502 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 0.55A, Semi-Shld; Inductance Bourns
43AC9502
Inductor, 10Uh, 0.55A, Semi-Shld; Inductance Bourns 43AC9502
INDUCTOR, 10UH, 0.55A, SEMI-SHLD; Inductance:10µH; RMS Current (Irms):550mA; Inductor Construction:Semishi elded; Saturation Current (Isat):600mA; Product Range:SRN2009T Series; Power Inductor Case:2mm x 1.6mm x 0.95mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 0.55A, SEMI-SHLD; Inductance:10µH; RMS Current (Irms):550mA; Inductor Construction:Semishielded; Saturation Current (Isat):600mA; Product Range:SRN2009T Series; Power Inductor Case:2mm x 1.6mm x 0.95mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN2009T-100MDKR-ND 71-SRN2009T-100M 1274444-SRN2009T-100M 43AC9502
Product Name Fixed Inductors SMD 10UH 550MA 1 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 10Uh, 0.55A, Semi-Shld; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 18.65 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers