CMC 250UH 1.19A 2LN 400 OHM SMD Product overview: SRF1006-251Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250UH, 1.19A, 400 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250UH, 1.19A, 400 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1006-251Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1277155-SRF1006-251Y
Category: Filters>Common Mode Chokes
Series: SRF1006
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 1.19A
Standard Package: 800
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.256" (6.50mm)
Number of Lines: 2
Impedance @ Frequency: 400 Ohms @ 5 MHz
Inductance @ Frequency: 250 µH @ 100 kHz
DC Resistance (DCR) (Max): 35mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" L x 0.343" W (10.00mm x 8.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF1006-251Y,SRF1006
Base Product Number: SRF1006
250µH @ 100kHz 2 Line Common Mode Choke Surface Mount 400 Ohms @ 5MHz 1.19A DCR 35mOhm
250µH @ 100kHz 2 Line Common Mode Choke Surface Mount 400 Ohms @ 5MHz 1.19A DCR 35mOhm
250µH @ 100kHz 2 Line Common Mode Choke Surface Mount 400 Ohms @ 5MHz 1.19A DCR 35mOhm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SRF1006-251Y | 1277155-SRF1006-251Y | SRF1006-251YTR-ND |
| Product Name | SMD 250UH 1.19A 400 OHM Inductor and Choke | Filters - Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Impedance | 400 ohms | 400 ohms | |
| Packing Method | Tape & Reel (TR) | Tape Reel | |
| Standards and Certifications | RoHS |