FIXED IND 470NH 3.3A 42 MOHM SMD Product overview: SRN2010-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3A, 42 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2010-R47M can be used for catalog matching and distributor lookup.
470nH Semi-Shielded Wirewound Inductor 3.3A 42mOhm Max Nonstandard
470nH Semi-Shielded Wirewound Inductor 3.3A 42mOhm Max Nonstandard
470nH Semi-Shielded Wirewound Inductor 3.3A 42mOhm Max Nonstandard
Win Source Part Number: 1274434-SRN2010-R47M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2010
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 470 nH
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 9 @ 1MHz
Frequency - Self Resonant: 230MHz
Package / Case: Nonstandard
DC Resistance (DCR): 42mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.3 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN2010-R47MCT,SRN20
Base Product Number: SRN2010
Current - Saturation (Isat): 3.8A
INDUCTOR, SEMI-SHIELDED, 0.47UH, 20%, 3.3A; Inductance:470nH; RMS Current (Irms):3.3A; Inductor Construction:Semishi
Surface Mount Power Inductor, SRN2010 Series, 470 nH, 20%, Semishielded, 0.042 ohm, 3.3 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRN2010-R47M | SRN2010-R47MCT-ND | 1274434-SRN2010-R47M | 62X0327 | 67X4640 |
| Product Name | SMD 3.3A 42 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Semi-Shielded, 0.47Uh, 20%, 3.3A; Inductance Bourns | Surface Mount Power Inductor, Srn2010 Series, 470 Nh, 20%, Semishielded, 0.042 Ohm, 3.3 A Rohs Compliant Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Inductance Range | 0.4700 microH | 0.4700 microH | 0.4700 microH |