Bourns, Inc. SMD 82UH 300MA 220 OHM Inductor and Choke SRF0602-820Y

Description
CMC 82UH 300MA 2LN 220 OHM SMD Product overview: SRF0602-820Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 300MA, 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 300MA, 220 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0602-820Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 82UH 300MA 2LN 220 OHM SMD Product overview: SRF0602-820Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 300MA, 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 300MA, 220 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0602-820Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 82UH 300MA 220 OHM Inductor and Choke - 839-SRF0602-820Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 300MA 220 OHM Inductor and Choke
839-SRF0602-820Y
SMD 82UH 300MA 220 OHM Inductor and Choke 839-SRF0602-820Y
CMC 82UH 300MA 2LN 220 OHM SMD Product overview: SRF0602-820Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 300MA, 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 300MA, 220 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0602-820Y can be used for catalog matching and distributor lookup.

CMC 82UH 300MA 2LN 220 OHM SMD Product overview: SRF0602-820Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 300MA, 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 300MA, 220 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0602-820Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277167-SRF0602-820Y
Filters - Common Mode Chokes 1277167-SRF0602-820Y
Win Source Part Number: 1277167-SRF0602-820Y Category: Filters>Common Mode Chokes Series: SRF0602 Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 300mA Standard Package: 1,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.071" (1.80mm) Number of Lines: 2 Impedance @ Frequency: 220 Ohms @ 3 MHz Inductance @ Frequency: 82 µH @ 10 kHz DC Resistance (DCR) (Max): 20mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF0602-820Y,SRF0602 -820YCT,118-SRF0602- 820YCT,-SRF0602-820Y CT,118-SRF0602-820YD KR,SRF0602-820YTR,SR F0602-820YCT,-SRF060 2-820Y,-SRF0602-820Y ,118-SRF0602-820YTR, SRF0602820Y,SRF0602- 820YTR,-SRF0602-820Y TR Base Product Number: SRF0602

Win Source Part Number: 1277167-SRF0602-820Y
Category: Filters>Common Mode Chokes
Series: SRF0602
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 300mA
Standard Package: 1,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.071" (1.80mm)
Number of Lines: 2
Impedance @ Frequency: 220 Ohms @ 3 MHz
Inductance @ Frequency: 82 µH @ 10 kHz
DC Resistance (DCR) (Max): 20mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF0602-820Y,SRF0602-820YCT,118-SRF0602-820YCT,-SRF0602-820YCT,118-SRF0602-820YDKR,SRF0602-820YTR,SRF0602-820YCT,-SRF0602-820Y,-SRF0602-820Y,118-SRF0602-820YTR,SRF0602820Y,SRF0602-820YTR,-SRF0602-820YTR
Base Product Number: SRF0602

Buy Now Datasheet
Common Mode Chokes - 118-SRF0602-820YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF0602-820YTR-ND
Common Mode Chokes 118-SRF0602-820YTR-ND
82µH @ 10kHz 2 Line Common Mode Choke Surface Mount 220 Ohms @ 3MHz 300mA DCR 20mOhm

82µH @ 10kHz 2 Line Common Mode Choke Surface Mount 220 Ohms @ 3MHz 300mA DCR 20mOhm

Buy Now Datasheet
Common Mode Chokes - 118-SRF0602-820YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF0602-820YCT-ND
Common Mode Chokes 118-SRF0602-820YCT-ND
82µH @ 10kHz 2 Line Common Mode Choke Surface Mount 220 Ohms @ 3MHz 300mA DCR 20mOhm

82µH @ 10kHz 2 Line Common Mode Choke Surface Mount 220 Ohms @ 3MHz 300mA DCR 20mOhm

Buy Now Datasheet
Common Mode Chokes - 118-SRF0602-820YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF0602-820YDKR-ND
Common Mode Chokes 118-SRF0602-820YDKR-ND
82µH @ 10kHz 2 Line Common Mode Choke Surface Mount 220 Ohms @ 3MHz 300mA DCR 20mOhm

82µH @ 10kHz 2 Line Common Mode Choke Surface Mount 220 Ohms @ 3MHz 300mA DCR 20mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SRF0602-820Y 1277167-SRF0602-820Y 118-SRF0602-820YTR-ND
Product Name SMD 82UH 300MA 220 OHM Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Line
Core Material Ferrite
Inductance Range 82 microH 82 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 7-1624113-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N6 0402CS-5N6XJRW , 0402CS-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details