4µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 5A DCR 10mOhm
4µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 5A DCR 10mOhm
4µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 5A DCR 10mOhm
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 118-SRF7035A-301YCT-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |
| DCR | 0.0100 ohms |