Bourns, Inc. Common Mode Chokes SRF0905A-500Y

Description
50µH @ 1kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 20MHz 800mA DCR 320mOhm
Request a Quote Datasheet
Description
50µH @ 1kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 20MHz 800mA DCR 320mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - SRF0905A-500YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905A-500YCT-ND
Common Mode Chokes SRF0905A-500YCT-ND
50µH @ 1kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 20MHz 800mA DCR 320mOhm

50µH @ 1kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 20MHz 800mA DCR 320mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0905A-500YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905A-500YTR-ND
Common Mode Chokes SRF0905A-500YTR-ND
50µH @ 1kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 20MHz 800mA DCR 320mOhm

50µH @ 1kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 20MHz 800mA DCR 320mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0905A-500YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905A-500YDKR-ND
Common Mode Chokes SRF0905A-500YDKR-ND
50µH @ 1kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 20MHz 800mA DCR 320mOhm

50µH @ 1kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 20MHz 800mA DCR 320mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - SRF0905A-500Y
897366-SRF0905A-500Y
Common Mode Chokes - SRF0905A-500Y 897366-SRF0905A-500Y
Manufacturer: Bourns Inc. Win Source Part Number: 897366-SRF0905A-500Y Series: SRF0905A Operating Temperature Range: -40°C ~ 105°C Features: 2 Line Common Mode Choke Surface Mount 800mA DCR 320mOhm Package: Reel - TR Package: Horizontal, 4 PC Pad Mounting: Surface Mount Family Name: SRF0905A Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRF0905A-500YDKR, SRF0905A-500YCT, SRF0905A-500YTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897366-SRF0905A-500Y
Series: SRF0905A
Operating Temperature Range: -40°C ~ 105°C
Features: 2 Line Common Mode Choke Surface Mount 800mA DCR 320mOhm
Package: Reel - TR
Package: Horizontal, 4 PC Pad
Mounting: Surface Mount
Family Name: SRF0905A
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRF0905A-500YDKR, SRF0905A-500YCT, SRF0905A-500YTR

Buy Now Datasheet
Automotive SMD 50UH 800MA Inductor and Choke - 839-SRF0905A-500Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 50UH 800MA Inductor and Choke
839-SRF0905A-500Y
Automotive SMD 50UH 800MA Inductor and Choke 839-SRF0905A-500Y
CMC 50UH 800MA 2LN SMD AEC-Q200 Product overview: SRF0905A-500Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50UH, 800MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 50UH, 800MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905A-500Y can be used for catalog matching and distributor lookup.

CMC 50UH 800MA 2LN SMD AEC-Q200 Product overview: SRF0905A-500Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50UH, 800MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 50UH, 800MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905A-500Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF0905A-500YCT-ND 897366-SRF0905A-500Y 839-SRF0905A-500Y
Product Name Common Mode Chokes Common Mode Chokes - SRF0905A-500Y Automotive SMD 50UH 800MA Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke RF Choke
DCR 0.3200 ohms
Rated DC Current 800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126034P - RS Components, Ltd.
Specs
Inductance Range 680 microH
Rated DC Current 210 milliamps
Standards and Certifications RoHS
View Details
Compensated High Inductance Choke, 3-phase - DKLP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 to 50000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details