Bourns, Inc. Arrays, Signal Transformers SRF0703-331M

Description
Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 2.16Ohm Max DC Resistance (DCR) - Parallel 420mA Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 2.16Ohm Max DC Resistance (DCR) - Parallel 420mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF0703-331MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-331MDKR-ND
Arrays, Signal Transformers SRF0703-331MDKR-ND
Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 2.16Ohm Max DC Resistance (DCR) - Parallel 420mA Nonstandard

Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 2.16Ohm Max DC Resistance (DCR) - Parallel 420mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-331MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-331MTR-ND
Arrays, Signal Transformers SRF0703-331MTR-ND
Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 2.16Ohm Max DC Resistance (DCR) - Parallel 420mA Nonstandard

Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 2.16Ohm Max DC Resistance (DCR) - Parallel 420mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-331MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-331MCT-ND
Arrays, Signal Transformers SRF0703-331MCT-ND
Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 2.16Ohm Max DC Resistance (DCR) - Parallel 420mA Nonstandard

Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 2.16Ohm Max DC Resistance (DCR) - Parallel 420mA Nonstandard

Buy Now Datasheet
SMD 330UH Inductor and Choke - 73-SRF0703-331M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH Inductor and Choke
73-SRF0703-331M
SMD 330UH Inductor and Choke 73-SRF0703-331M
INDUCT ARRAY 2 COIL 330UH SMD Product overview: SRF0703-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-331M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 330UH SMD Product overview: SRF0703-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-331M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 330Uh, 420Ma, 20%; Product Range Bourns - 14T0894 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 330Uh, 420Ma, 20%; Product Range Bourns
14T0894
Power Inductor, 330Uh, 420Ma, 20%; Product Range Bourns 14T0894
POWER INDUCTOR, 330UH, 420MA, 20%; Product Range:SRF0703 Series; Inductance, Parallel:330µH; RMS Current, Parallel:420mA; Saturation Current, Parallel:440mA; DC Resistance Max, Parallel:2.16ohm; Product Length:7.6mm; Inductance:330µHRoHS Compliant: Yes

POWER INDUCTOR, 330UH, 420MA, 20%; Product Range:SRF0703 Series; Inductance, Parallel:330µH; RMS Current, Parallel:420mA; Saturation Current, Parallel:440mA; DC Resistance Max, Parallel:2.16ohm; Product Length:7.6mm; Inductance:330µHRoHS Compliant: Yes

Supplier's Site
Power Inductor, 330Uh, 420Ma, 20%; Product Range Bourns - 14T0895 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 330Uh, 420Ma, 20%; Product Range Bourns
14T0895
Power Inductor, 330Uh, 420Ma, 20%; Product Range Bourns 14T0895
POWER INDUCTOR, 330UH, 420MA, 20%; Product Range:SRF0703 Series; Inductance, Parallel:330µH; RMS Current, Parallel:420mA; Saturation Current, Parallel:440mA; DC Resistance Max, Parallel:2.16ohm; Product Length:7.6mm; Inductance:330µHRoHS Compliant: Yes

POWER INDUCTOR, 330UH, 420MA, 20%; Product Range:SRF0703 Series; Inductance, Parallel:330µH; RMS Current, Parallel:420mA; Saturation Current, Parallel:440mA; DC Resistance Max, Parallel:2.16ohm; Product Length:7.6mm; Inductance:330µHRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF0703-331MDKR-ND 73-SRF0703-331M 14T0894
Product Name Arrays, Signal Transformers SMD 330UH Inductor and Choke Power Inductor, 330Uh, 420Ma, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 2.16 to 8.25 ohms 2.16 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 36401E1N0A-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers