Win Source Part Number: 1274952-SRF1280A-150
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1280A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 60 µH
Inductance - Connected In Parallel: 15 µH
Current Rating - Parallel: 5.03 A
Current Rating - Series: 2.51 A
Current Saturation - Parallel: 9.66 A
Current Saturation - Series: 4.83 A
DC Resistance (DCR) - Parallel: 33.3mOhm Max
DC Resistance (DCR) - Series: 129mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1280A-150MDKR,SRF
Base Product Number: SRF1280A
Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 33.3mOhm Max DC Resistance (DCR) - Parallel 5.03A Nonstandard
Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 33.3mOhm Max DC Resistance (DCR) - Parallel 5.03A Nonstandard
Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 33.3mOhm Max DC Resistance (DCR) - Parallel 5.03A Nonstandard
INDUCT ARRAY 2 COIL 15UH SMD Product overview: SRF1280A-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-150M can be used for catalog matching and distributor lookup.
INDUCTOR, 15UH, 20%, 5.03A, COUPLED; Product Range:SRF1280A Series; Inductance, Parallel:15µH; RMS Current - Parallel:5.03A; Saturation Current - Parallel:9.66A; Coupled Inductor Case:12.5mm x 12.5mm x 8mm; DC Resistance Max - RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274952-SRF1280A-150M | SRF1280A-150MCT-ND | 73-SRF1280A-150M | 31Y4600 |
| Product Name | Inductors, Coils, Chokes - Arrays, Signal Transformers | Arrays, Signal Transformers | SMD 15UH Inductor and Choke | Inductor, 15Uh, 20%, 5.03A, Coupled; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Application | RF Choke | |||
| DCR | 0.0333 ohms | 0.0333 to 0.1290 ohms | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |