Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors SPRH74-102M

Description
FIXED IND 1000UH 0.33A 3.988 OHM
Request a Quote Datasheet
Description
FIXED IND 1000UH 0.33A 3.988 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-SPRH74-102MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SPRH74-102MDKR-ND
Fixed Inductors 4044-SPRH74-102MDKR-ND
FIXED IND 1000UH 0.33A 3.988 OHM

FIXED IND 1000UH 0.33A 3.988 OHM

Buy Now Datasheet
Fixed Inductors - 4044-SPRH74-102MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SPRH74-102MCT-ND
Fixed Inductors 4044-SPRH74-102MCT-ND
FIXED IND 1000UH 0.33A 3.988 OHM

FIXED IND 1000UH 0.33A 3.988 OHM

Buy Now Datasheet
Fixed Inductors - 4044-SPRH74-102MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SPRH74-102MTR-ND
Fixed Inductors 4044-SPRH74-102MTR-ND
FIXED IND 1000UH 0.33A 3.988 OHM

FIXED IND 1000UH 0.33A 3.988 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-SPRH74-102MDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.036uH 250MHz 0.32A Inductor and Choke - 71-0402CS-36NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0360 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details