The Bourns SRF1260 Series Power Inductor features an inductance of 150 µH with a rated current of 1.48 A and a saturation current of 1.81 A. It has a maximum DC resistance of 0.254 ohms. This inductor is designed for applications in power supplies, including communication equipment, notebooks, desktop computers, and LCDs. It operates effectively within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. The inductor is constructed with a ferrite core and enameled copper wire, ensuring low radiation and magnetic shielding. It is packaged with 400 pieces per 13-inch reel, making it suitable for high-volume production.
INDUCT ARRAY 2 COIL 150UH SMD Product overview: SRF1260-151M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-151M can be used for catalog matching and distributor lookup.
Shielded 2 Coil Inductor Array 600µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 254mOhm Max DC Resistance (DCR) - Parallel 1.48A Nonstandard
Shielded 2 Coil Inductor Array 600µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 254mOhm Max DC Resistance (DCR) - Parallel 1.48A Nonstandard
Shielded 2 Coil Inductor Array 600µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 254mOhm Max DC Resistance (DCR) - Parallel 1.48A Nonstandard
POWER INDUCTOR, 150UH, 1.48A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:150µH; RMS Current, Parallel:1.48A; Saturation Current, Parallel:1.81A; DC Resistance Max, Parallel:0.254ohm; Product Length:12.5mm RoHS Compliant: Yes
POWER INDUCTOR, 150UH, 1.48A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:150µH; RMS Current, Parallel:1.48A; Saturation Current, Parallel:1.81A; DC Resistance Max, Parallel:0.254ohm; Product Length:12.5mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 73-SRF1260-151M | SRF1260-151MDKR-ND | 14T0929 |
| Product Name | SMD 150UH Inductor and Choke | Arrays, Signal Transformers | Power Inductor, 150Uh, 1.48A, 20%; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Power | ||
| Core Material | Ferrite | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |