11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 10MHz 300mA DCR 800mOhm
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 10MHz 300mA DCR 800mOhm
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 10MHz 300mA DCR 800mOhm
CMC 11UH 300MA 2LN 700 OHM SMD Product overview: SRF4532-110Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11UH, 300MA, 700 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11UH, 300MA, 700 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF4532-110Y can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 897380-SRF4532-110Y
Series: SRF4532
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Surface Mount 300mA DCR 800mOhm
Package: Reel - TR
Package: Horizontal, 4 PC Pad
Mounting: Surface Mount
Family Name: SRF4532
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SRF4532-110YTR, SRF4532110Y, SRF4532-110YCT, SRF4532-110YDKR
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRF4532-110YDKR-ND | 839-SRF4532-110Y | 2330793 | 897380-SRF4532-110Y |
| Product Name | Common Mode Chokes | SMD 11UH 300MA 700 OHM Inductor and Choke | Surface Mount Inductors | Common Mode Chokes - SRF4532-110Y |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Application | Common Mode Choke; RF Choke | RF Choke | ||
| DCR | 0.8000 ohms | |||
| Rated DC Current | 300 milliamps | 300 milliamps |