Bourns, Inc. Common Mode Chokes SRF2012A-221YA

Description
2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 300mA DCR 400mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 300mA DCR 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - SRF2012A-221YATR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF2012A-221YATR-ND
Common Mode Chokes SRF2012A-221YATR-ND
2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 300mA DCR 400mOhm

2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 300mA DCR 400mOhm

Buy Now Datasheet
Common Mode Chokes - SRF2012A-221YACT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF2012A-221YACT-ND
Common Mode Chokes SRF2012A-221YACT-ND
2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 300mA DCR 400mOhm

2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 300mA DCR 400mOhm

Buy Now Datasheet
Common Mode Chokes - SRF2012A-221YADKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF2012A-221YADKR-ND
Common Mode Chokes SRF2012A-221YADKR-ND
2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 300mA DCR 400mOhm

2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 300mA DCR 400mOhm

Buy Now Datasheet
Automotive SMD 300MA 220OHM Inductor and Choke - 839-SRF2012A-221YA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 300MA 220OHM Inductor and Choke
839-SRF2012A-221YA
Automotive SMD 300MA 220OHM Inductor and Choke 839-SRF2012A-221YA
CMC 300MA 2LN 220OHM SMD AECQ200 Product overview: SRF2012A-221YA from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 300MA, 220OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 300MA, 220OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012A-221YA can be used for catalog matching and distributor lookup.

CMC 300MA 2LN 220OHM SMD AECQ200 Product overview: SRF2012A-221YA from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 300MA, 220OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 300MA, 220OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012A-221YA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277128-SRF2012A-221YA
Filters - Common Mode Chokes 1277128-SRF2012A-221YA
Win Source Part Number: 1277128-SRF2012A-221 YA Category: Filters>Common Mode Chokes Series: SRF2012AA Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 300mA Standard Package: 2,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 400mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF2012A-221YATR,SRF 2012A-221YACT,SRF201 2A-221YADKR Base Product Number: SRF2012A

Win Source Part Number: 1277128-SRF2012A-221YA
Category: Filters>Common Mode Chokes
Series: SRF2012AA
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 300mA
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 220 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 400mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF2012A-221YATR,SRF2012A-221YACT,SRF2012A-221YADKR
Base Product Number: SRF2012A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF2012A-221YATR-ND 839-SRF2012A-221YA 1277128-SRF2012A-221YA
Product Name Common Mode Chokes Automotive SMD 300MA 220OHM Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
DCR 0.4000 ohms 0.4000 ohms
Rated DC Current 300 milliamps 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details