Bourns, Inc. SMD 280MA 370 OHM Inductor and Choke SRF2012-371Y

Description
CMC 280MA 2LN 370 OHM SMD Product overview: SRF2012-371Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 370 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 370 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-371Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 280MA 2LN 370 OHM SMD Product overview: SRF2012-371Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 370 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 370 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-371Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 280MA 370 OHM Inductor and Choke - 839-SRF2012-371Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 280MA 370 OHM Inductor and Choke
839-SRF2012-371Y
SMD 280MA 370 OHM Inductor and Choke 839-SRF2012-371Y
CMC 280MA 2LN 370 OHM SMD Product overview: SRF2012-371Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 370 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 370 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-371Y can be used for catalog matching and distributor lookup.

CMC 280MA 2LN 370 OHM SMD Product overview: SRF2012-371Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 370 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 370 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-371Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277145-SRF2012-371Y
Filters - Common Mode Chokes 1277145-SRF2012-371Y
Win Source Part Number: 1277145-SRF2012-371Y Category: Filters>Common Mode Chokes Series: SRF2012 Package: Tape & Reel (TR),Cut Tape (CT) Voltage Rating - DC: 50V Current Rating (Max): 280mA Standard Package: 2,000 Mounting: SMD (SMT) Height (Max): 0.057" (1.45mm) Number of Lines: 2 Impedance @ Frequency: 370 Ohms @ 100 MHz DC Resistance (DCR) (Max): 450mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.081" L x 0.049" W (2.05mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF2012-371YCT,-SRF2 012-371Y,-SRF2012-37 1YCT,SRF2012-371YTR, -SRF2012-371YTR,SRF2 012-371Y,SRF2012371Y ,-SRF2012-371Y Base Product Number: SRF2012 Product Status: Obsolete

Win Source Part Number: 1277145-SRF2012-371Y
Category: Filters>Common Mode Chokes
Series: SRF2012
Package: Tape & Reel (TR),Cut Tape (CT)
Voltage Rating - DC: 50V
Current Rating (Max): 280mA
Standard Package: 2,000
Mounting: SMD (SMT)
Height (Max): 0.057" (1.45mm)
Number of Lines: 2
Impedance @ Frequency: 370 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 450mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.081" L x 0.049" W (2.05mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF2012-371YCT,-SRF2012-371Y,-SRF2012-371YCT,SRF2012-371YTR,-SRF2012-371YTR,SRF2012-371Y,SRF2012371Y,-SRF2012-371Y
Base Product Number: SRF2012
Product Status: Obsolete

Buy Now Datasheet
Common Mode Chokes - SRF2012-371YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF2012-371YTR-ND
Common Mode Chokes SRF2012-371YTR-ND
2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 280mA DCR 450mOhm

2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 280mA DCR 450mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SRF2012-371Y 1277145-SRF2012-371Y SRF2012-371YTR-ND
Product Name SMD 280MA 370 OHM Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Packing Method Tape & Reel (TR) Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
SMD 0.0011uH 500MHz Inductor and Choke - 71-36401E1N1ATDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0011 microH
Inductance Tolerance 0.2000 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-43N 0402DC-43NXJRW , 0402DC-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details