Win Source Part Number: 1277139-SRF2012-300Y
Category: Filters>Common Mode Chokes
Series: SRF2012A
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 400mA
Standard Package: 2,000
Mounting: SMD (SMT)
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 30 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 200mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRF2012-300YACT,
Base Product Number: SRF2012
2 Line Common Mode Choke Surface Mount 30 Ohms @ 100MHz 400mA DCR 200mOhm
2 Line Common Mode Choke Surface Mount 30 Ohms @ 100MHz 400mA DCR 200mOhm
2 Line Common Mode Choke Surface Mount 30 Ohms @ 100MHz 400mA DCR 200mOhm
CMC 400MA 2LN 30 OHM SMD Product overview: SRF2012-300YA from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 30 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-300YA can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1277139-SRF2012-300YA | 118-SRF2012-300YACT-ND | 839-SRF2012-300YA |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | SMD 400MA 30 OHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| DCR | 0.2000 ohms | 0.2000 ohms | |
| Rated DC Current | 400 milliamps | 400 milliamps |