Bourns, Inc. Arrays, Signal Transformers SRF1260-2R2Y

Description
Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 8.5mOhm Max DC Resistance (DCR) - Parallel 10.9A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 8.5mOhm Max DC Resistance (DCR) - Parallel 10.9A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF1260-2R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-2R2YDKR-ND
Arrays, Signal Transformers SRF1260-2R2YDKR-ND
Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 8.5mOhm Max DC Resistance (DCR) - Parallel 10.9A Nonstandard

Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 8.5mOhm Max DC Resistance (DCR) - Parallel 10.9A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-2R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-2R2YCT-ND
Arrays, Signal Transformers SRF1260-2R2YCT-ND
Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 8.5mOhm Max DC Resistance (DCR) - Parallel 10.9A Nonstandard

Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 8.5mOhm Max DC Resistance (DCR) - Parallel 10.9A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-2R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-2R2YTR-ND
Arrays, Signal Transformers SRF1260-2R2YTR-ND
Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 8.5mOhm Max DC Resistance (DCR) - Parallel 10.9A Nonstandard

Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 8.5mOhm Max DC Resistance (DCR) - Parallel 10.9A Nonstandard

Buy Now Datasheet
SMD 2.2UH Inductor and Choke - 73-SRF1260-2R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH Inductor and Choke
73-SRF1260-2R2Y
SMD 2.2UH Inductor and Choke 73-SRF1260-2R2Y
INDUCT ARRAY 2 COIL 2.2UH SMD Product overview: SRF1260-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-2R2Y can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 2.2UH SMD Product overview: SRF1260-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-2R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274994-SRF1260-2R2Y
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274994-SRF1260-2R2Y
Win Source Part Number: 1274994-SRF1260-2R2Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 8.8 µH Inductance - Connected In Parallel: 2.2 µH Current Rating - Parallel: 10.9 A Current Rating - Series: 5.46 A Current Saturation - Parallel: 15 A Current Saturation - Series: 7.5 A DC Resistance (DCR) - Parallel: 8.5mOhm Max DC Resistance (DCR) - Series: 33.3mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260-2R2YTR,SRF12 60-2R2YCT,SRF1260-2R 2YDKR,SRF12602R2Y Base Product Number: SRF1260

Win Source Part Number: 1274994-SRF1260-2R2Y
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 8.8 µH
Inductance - Connected In Parallel: 2.2 µH
Current Rating - Parallel: 10.9 A
Current Rating - Series: 5.46 A
Current Saturation - Parallel: 15 A
Current Saturation - Series: 7.5 A
DC Resistance (DCR) - Parallel: 8.5mOhm Max
DC Resistance (DCR) - Series: 33.3mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1260-2R2YTR,SRF1260-2R2YCT,SRF1260-2R2YDKR,SRF12602R2Y
Base Product Number: SRF1260

Buy Now Datasheet
Power Inductor, 2.2Uh, 10.9A, 20%; Product Range Bourns - 14T0931 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, 10.9A, 20%; Product Range Bourns
14T0931
Power Inductor, 2.2Uh, 10.9A, 20%; Product Range Bourns 14T0931
POWER INDUCTOR, 2.2UH, 10.9A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:2.2µH; RMS Current, Parallel:10.9A; Saturation Current, Parallel:15A; DC Resistance Max, Parallel:0.0085ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, 10.9A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:2.2µH; RMS Current, Parallel:10.9A; Saturation Current, Parallel:15A; DC Resistance Max, Parallel:0.0085ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 2.2Uh, 10.9A, 20%; Product Range Bourns - 14T0932 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, 10.9A, 20%; Product Range Bourns
14T0932
Power Inductor, 2.2Uh, 10.9A, 20%; Product Range Bourns 14T0932
POWER INDUCTOR, 2.2UH, 10.9A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:2.2µH; RMS Current, Parallel:10.9A; Saturation Current, Parallel:15A; DC Resistance Max, Parallel:0.0085ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, 10.9A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:2.2µH; RMS Current, Parallel:10.9A; Saturation Current, Parallel:15A; DC Resistance Max, Parallel:0.0085ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF1260-2R2YDKR-ND 73-SRF1260-2R2Y 1274994-SRF1260-2R2Y 14T0931
Product Name Arrays, Signal Transformers SMD 2.2UH Inductor and Choke Inductors, Coils, Chokes - Arrays, Signal Transformers Power Inductor, 2.2Uh, 10.9A, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Inductance Tolerance 30 (+/- %) 30 (+/- %)
DCR 0.0085 to 0.0333 ohms 0.0085 ohms 0.0085 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data