Bourns, Inc. SMD 22UH Inductor and Choke SRF0703-220M

Description
INDUCT ARRAY 2 COIL 22UH SMD Product overview: SRF0703-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUCT ARRAY 2 COIL 22UH SMD Product overview: SRF0703-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH Inductor and Choke - 73-SRF0703-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH Inductor and Choke
73-SRF0703-220M
SMD 22UH Inductor and Choke 73-SRF0703-220M
INDUCT ARRAY 2 COIL 22UH SMD Product overview: SRF0703-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-220M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 22UH SMD Product overview: SRF0703-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Arrays, Signal Transformers - SRF0703-220M
844009-SRF0703-220M
Arrays, Signal Transformers - SRF0703-220M 844009-SRF0703-220M
Manufacturer: Bourns Inc. Win Source Part Number: 844009-SRF0703-220M Series: SRF0703 Operating Temperature Range: -40°C ~ 125°C Features: Shielded 2 Coil Inductor Array 88 µH Inductance - Connected in Series 22 µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 1.62 A Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRF0703 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRF0703-220MDKR, SRF0703-220MCT, SRF0703-220MTR, SRF0703220M

Manufacturer: Bourns Inc.
Win Source Part Number: 844009-SRF0703-220M
Series: SRF0703
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded 2 Coil Inductor Array 88 µH Inductance - Connected in Series 22 µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 1.62 A Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRF0703
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRF0703-220MDKR, SRF0703-220MCT, SRF0703-220MTR, SRF0703220M

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-220MTR-ND
Arrays, Signal Transformers SRF0703-220MTR-ND
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 1.62A Nonstandard

Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 1.62A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-220MDKR-ND
Arrays, Signal Transformers SRF0703-220MDKR-ND
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 1.62A Nonstandard

Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 1.62A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-220MCT-ND
Arrays, Signal Transformers SRF0703-220MCT-ND
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 1.62A Nonstandard

Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 1.62A Nonstandard

Buy Now Datasheet
Power Inductor, 22Uh, 1.62A, 20%; Product Range Bourns - 14T0887 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, 1.62A, 20%; Product Range Bourns
14T0887
Power Inductor, 22Uh, 1.62A, 20%; Product Range Bourns 14T0887
POWER INDUCTOR, 22UH, 1.62A, 20%; Product Range:SRF0703 Series; Inductance, Parallel:22µH; RMS Current, Parallel:1.62A; Saturation Current, Parallel:1.67A; DC Resistance Max, Parallel:0.15ohm; Product Length:7.6mm; Inductance:22µH RoHS Compliant: Yes

POWER INDUCTOR, 22UH, 1.62A, 20%; Product Range:SRF0703 Series; Inductance, Parallel:22µH; RMS Current, Parallel:1.62A; Saturation Current, Parallel:1.67A; DC Resistance Max, Parallel:0.15ohm; Product Length:7.6mm; Inductance:22µH RoHS Compliant: Yes

Supplier's Site
Inductor, Dual, 22Uh Para., Power; Product Range Bourns - 23T1235 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Dual, 22Uh Para., Power; Product Range Bourns
23T1235
Inductor, Dual, 22Uh Para., Power; Product Range Bourns 23T1235
INDUCTOR, DUAL, 22UH PARA., POWER; Product Range:SRF0703 Series; Inductance, Parallel:22µH; RMS Current - Parallel:1.62A; Saturation Current - Parallel:1.67A; Coupled Inductor Case:7.6mm x 7.6mm x 3.4mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, DUAL, 22UH PARA., POWER; Product Range:SRF0703 Series; Inductance, Parallel:22µH; RMS Current - Parallel:1.62A; Saturation Current - Parallel:1.67A; Coupled Inductor Case:7.6mm x 7.6mm x 3.4mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 73-SRF0703-220M 844009-SRF0703-220M SRF0703-220MTR-ND 14T0887 23T1235
Product Name SMD 22UH Inductor and Choke Arrays, Signal Transformers - SRF0703-220M Arrays, Signal Transformers Power Inductor, 22Uh, 1.62A, 20%; Product Range Bourns Inductor, Dual, 22Uh Para., Power; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power
Core Material Ferrite
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers