Bourns, Inc. Fixed Inductors SRN2508A-R47M

Description
470nH Semi-Shielded Wirewound Inductor 1.45A 80mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Semi-Shielded Wirewound Inductor 1.45A 80mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRN2508A-R47MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRN2508A-R47MCT-ND
Fixed Inductors 118-SRN2508A-R47MCT-ND
470nH Semi-Shielded Wirewound Inductor 1.45A 80mOhm 1008 (2520 Metric)

470nH Semi-Shielded Wirewound Inductor 1.45A 80mOhm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRN2508A-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRN2508A-R47MTR-ND
Fixed Inductors 118-SRN2508A-R47MTR-ND
470nH Semi-Shielded Wirewound Inductor 1.45A 80mOhm 1008 (2520 Metric)

470nH Semi-Shielded Wirewound Inductor 1.45A 80mOhm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRN2508A-R47MDKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Semi-Shielded Wirewound Inductor 1.45A 80mOhm 1008 (2520 Metric)

470nH Semi-Shielded Wirewound Inductor 1.45A 80mOhm 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274413-SRN2508A-R47M
Inductors, Coils, Chokes - Fixed Inductors 1274413-SRN2508A-R47M
Win Source Part Number: 1274413-SRN2508A-R47 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2508A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 470 nH Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 10 @ 1MHz Frequency - Self Resonant: 340MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 80mOhm Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.45 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN2508A-R47MCT,SRN2 508A-R47MTR,SRN2508A -R47MDKR Base Product Number: SRN2508A Current - Saturation (Isat): 2.5A

Win Source Part Number: 1274413-SRN2508A-R47M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2508A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 470 nH
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 1MHz
Frequency - Self Resonant: 340MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 80mOhm
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.45 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN2508A-R47MCT,SRN2508A-R47MTR,SRN2508A-R47MDKR
Base Product Number: SRN2508A
Current - Saturation (Isat): 2.5A

Buy Now Datasheet
SMD 1.45A 80MOHM Inductor and Choke - 71-SRN2508A-R47M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.45A 80MOHM Inductor and Choke
71-SRN2508A-R47M
SMD 1.45A 80MOHM Inductor and Choke 71-SRN2508A-R47M
FIXED IND 470NH 1.45A 80MOHM SMD Product overview: SRN2508A-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.45A, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.45A, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2508A-R47M can be used for catalog matching and distributor lookup.

FIXED IND 470NH 1.45A 80MOHM SMD Product overview: SRN2508A-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.45A, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.45A, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2508A-R47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Semi-Shld, 0.47Uh, Aec-Q200; Inductance Bourns - 43AC9507 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shld, 0.47Uh, Aec-Q200; Inductance Bourns
43AC9507
Inductor, Semi-Shld, 0.47Uh, Aec-Q200; Inductance Bourns 43AC9507
INDUCTOR, SEMI-SHLD, 0.47UH, AEC-Q200; Inductance:470nH; RMS Current (Irms):1.45A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.5A; Product Range:SRN2508A Series; Power Inductor Case:2.5mm x 2mm x 0.8mm; DC RoHS Compliant: Yes

INDUCTOR, SEMI-SHLD, 0.47UH, AEC-Q200; Inductance:470nH; RMS Current (Irms):1.45A; Inductor Construction:Semishielded; Saturation Current (Isat):2.5A; Product Range:SRN2508A Series; Power Inductor Case:2.5mm x 2mm x 0.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRN2508A-R47MCT-ND 1274413-SRN2508A-R47M 71-SRN2508A-R47M 43AC9507
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1.45A 80MOHM Inductor and Choke Inductor, Semi-Shld, 0.47Uh, Aec-Q200; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1625812-6 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Inductor and Choke - 71-0402CS-18NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers