Bourns, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers SRF1280A-1R0Y

Description
Win Source Part Number: 1274956-SRF1280A-1R0 Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 4 µH Inductance - Connected In Parallel: 1 µH Current Rating - Parallel: 15.5 A Current Rating - Series: 7.74 A Current Saturation - Parallel: 40 A Current Saturation - Series: 20 A DC Resistance (DCR) - Parallel: 6.7mOhm Max DC Resistance (DCR) - Series: 26mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280A-1R0YCT,SRF1 280A-1R0YDKR,SRF1280 A-1R0YTR Base Product Number: SRF1280A
Request a Quote Datasheet
Description
Win Source Part Number: 1274956-SRF1280A-1R0 Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 4 µH Inductance - Connected In Parallel: 1 µH Current Rating - Parallel: 15.5 A Current Rating - Series: 7.74 A Current Saturation - Parallel: 40 A Current Saturation - Series: 20 A DC Resistance (DCR) - Parallel: 6.7mOhm Max DC Resistance (DCR) - Series: 26mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280A-1R0YCT,SRF1 280A-1R0YDKR,SRF1280 A-1R0YTR Base Product Number: SRF1280A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274956-SRF1280A-1R0Y
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274956-SRF1280A-1R0Y
Win Source Part Number: 1274956-SRF1280A-1R0 Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 4 µH Inductance - Connected In Parallel: 1 µH Current Rating - Parallel: 15.5 A Current Rating - Series: 7.74 A Current Saturation - Parallel: 40 A Current Saturation - Series: 20 A DC Resistance (DCR) - Parallel: 6.7mOhm Max DC Resistance (DCR) - Series: 26mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280A-1R0YCT,SRF1 280A-1R0YDKR,SRF1280 A-1R0YTR Base Product Number: SRF1280A

Win Source Part Number: 1274956-SRF1280A-1R0Y
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1280A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 4 µH
Inductance - Connected In Parallel: 1 µH
Current Rating - Parallel: 15.5 A
Current Rating - Series: 7.74 A
Current Saturation - Parallel: 40 A
Current Saturation - Series: 20 A
DC Resistance (DCR) - Parallel: 6.7mOhm Max
DC Resistance (DCR) - Series: 26mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1280A-1R0YCT,SRF1280A-1R0YDKR,SRF1280A-1R0YTR
Base Product Number: SRF1280A

Buy Now Datasheet
SMD 1UH Inductor and Choke - 73-SRF1280A-1R0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH Inductor and Choke
73-SRF1280A-1R0Y
SMD 1UH Inductor and Choke 73-SRF1280A-1R0Y
INDUCT ARRAY 2 COIL 1UH SMD Product overview: SRF1280A-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-1R0Y can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 1UH SMD Product overview: SRF1280A-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-1R0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - SRF1280A-1R0YCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-1R0YCT-ND
Arrays, Signal Transformers SRF1280A-1R0YCT-ND
Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 6.7mOhm Max DC Resistance (DCR) - Parallel 15.5A Nonstandard

Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 6.7mOhm Max DC Resistance (DCR) - Parallel 15.5A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280A-1R0YDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-1R0YDKR-ND
Arrays, Signal Transformers SRF1280A-1R0YDKR-ND
Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 6.7mOhm Max DC Resistance (DCR) - Parallel 15.5A Nonstandard

Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 6.7mOhm Max DC Resistance (DCR) - Parallel 15.5A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280A-1R0YTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-1R0YTR-ND
Arrays, Signal Transformers SRF1280A-1R0YTR-ND
Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 6.7mOhm Max DC Resistance (DCR) - Parallel 15.5A Nonstandard

Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 6.7mOhm Max DC Resistance (DCR) - Parallel 15.5A Nonstandard

Buy Now Datasheet
Inductor, 1Uh, 30%, 15.5A, Coupled; Product Range Bourns - 31Y4595 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 30%, 15.5A, Coupled; Product Range Bourns
31Y4595
Inductor, 1Uh, 30%, 15.5A, Coupled; Product Range Bourns 31Y4595
INDUCTOR, 1UH, 30%, 15.5A, COUPLED; Product Range:SRF1280A Series; Inductance, Parallel:1µH; RMS Current - Parallel:15.5A; Saturation Current - Parallel:40A; Coupled Inductor Case:12.5mm x 12.5mm x 8mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, 1UH, 30%, 15.5A, COUPLED; Product Range:SRF1280A Series; Inductance, Parallel:1µH; RMS Current - Parallel:15.5A; Saturation Current - Parallel:40A; Coupled Inductor Case:12.5mm x 12.5mm x 8mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274956-SRF1280A-1R0Y 73-SRF1280A-1R0Y SRF1280A-1R0YCT-ND 31Y4595
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers SMD 1UH Inductor and Choke Arrays, Signal Transformers Inductor, 1Uh, 30%, 15.5A, Coupled; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application RF Choke
DCR 0.0067 ohms 0.0067 to 0.0260 ohms
Technology Power
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details