Bourns, Inc. Common Mode Chokes - SRF0905-500Y SRF0905-500Y

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1101868-SRF0905-500Y Packaging: Reel - TR Voltage Rating - DC: 80V Current Rating (Max): 800mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.209" (5.30mm) Number of Lines: 2 Impedance @ Frequency: 1.5 kOhm @ 20MHz Inductance @ Frequency: 50μH @ 1kHz DC Resistance (DCR) (Max): 320 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Horizontal, 4 PC Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1101868-SRF0905-500Y Packaging: Reel - TR Voltage Rating - DC: 80V Current Rating (Max): 800mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.209" (5.30mm) Number of Lines: 2 Impedance @ Frequency: 1.5 kOhm @ 20MHz Inductance @ Frequency: 50μH @ 1kHz DC Resistance (DCR) (Max): 320 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Horizontal, 4 PC Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - SRF0905-500Y
1101868-SRF0905-500Y
Common Mode Chokes - SRF0905-500Y 1101868-SRF0905-500Y
Manufacturer: Bourns Inc. Win Source Part Number: 1101868-SRF0905-500Y Packaging: Reel - TR Voltage Rating - DC: 80V Current Rating (Max): 800mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.209" (5.30mm) Number of Lines: 2 Impedance @ Frequency: 1.5 kOhm @ 20MHz Inductance @ Frequency: 50μH @ 1kHz DC Resistance (DCR) (Max): 320 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Horizontal, 4 PC Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1101868-SRF0905-500Y
Packaging: Reel - TR
Voltage Rating - DC: 80V
Current Rating (Max): 800mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.209" (5.30mm)
Number of Lines: 2
Impedance @ Frequency: 1.5 kOhm @ 20MHz
Inductance @ Frequency: 50μH @ 1kHz
DC Resistance (DCR) (Max): 320 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Horizontal, 4 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 50UH 800MA 1.5KOHM Inductor and Choke - 839-SRF0905-500Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50UH 800MA 1.5KOHM Inductor and Choke
839-SRF0905-500Y
SMD 50UH 800MA 1.5KOHM Inductor and Choke 839-SRF0905-500Y
CMC 50UH 800MA 2LN 1.5KOHM SMD Product overview: SRF0905-500Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50UH, 800MA, 1.5KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50UH, 800MA, 1.5KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905-500Y can be used for catalog matching and distributor lookup.

CMC 50UH 800MA 2LN 1.5KOHM SMD Product overview: SRF0905-500Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50UH, 800MA, 1.5KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50UH, 800MA, 1.5KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905-500Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - SRF0905-500YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905-500YTR-ND
Common Mode Chokes SRF0905-500YTR-ND
50µH @ 1kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 20MHz 800mA DCR 320mOhm

50µH @ 1kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 20MHz 800mA DCR 320mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0905-500YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905-500YCT-ND
Common Mode Chokes SRF0905-500YCT-ND
50µH @ 1kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 20MHz 800mA DCR 320mOhm

50µH @ 1kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 20MHz 800mA DCR 320mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0905-500YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905-500YDKR-ND
Common Mode Chokes SRF0905-500YDKR-ND
50µH @ 1kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 20MHz 800mA DCR 320mOhm

50µH @ 1kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 20MHz 800mA DCR 320mOhm

Buy Now Datasheet
Surface Mount Inductors - 7633427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7633427
Surface Mount Inductors 7633427
Bourns SRF0905-500Y

Bourns SRF0905-500Y

Supplier's Site
Surface Mount Inductors - 7633427P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7633427P
Surface Mount Inductors 7633427P
Bourns SRF0905-500Y

Bourns SRF0905-500Y

Supplier's Site
Surface Mount Inductors - 1728567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728567
Surface Mount Inductors 1728567
Bourns SRF0905-500Y

Bourns SRF0905-500Y

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1101868-SRF0905-500Y 839-SRF0905-500Y SRF0905-500YTR-ND 7633427 7633427P
Product Name Common Mode Chokes - SRF0905-500Y SMD 50UH 800MA 1.5KOHM Inductor and Choke Common Mode Chokes Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Inductance Range 50 microH 50 microH 50 microH 50 microH
DCR 0.3200 ohms 0.3200 ohms
Rated DC Current 800 milliamps 800 milliamps 800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - A129463TR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-9N5 016008C-9N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details