Bourns, Inc. Surface Mount Inductors SRN1060-220M

Description
Bourns SRN1060-220M
Request a Quote Datasheet
Description
Bourns SRN1060-220M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7729792P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7729792P
Surface Mount Inductors 7729792P
Bourns SRN1060-220M

Bourns SRN1060-220M

Supplier's Site
Surface Mount Inductors - 7729792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7729792
Surface Mount Inductors 7729792
Bourns SRN1060-220M

Bourns SRN1060-220M

Supplier's Site
Surface Mount Inductors - 1728446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728446
Surface Mount Inductors 1728446
Bourns SRN1060-220M

Bourns SRN1060-220M

Supplier's Site
Fixed Inductors - SRN1060-220M - 759470-SRN1060-220M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRN1060-220M
759470-SRN1060-220M
Fixed Inductors - SRN1060-220M 759470-SRN1060-220M
Manufacturer: Bourns Inc. Win Source Part Number: 759470-SRN1060-220M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Semi-Shielded Inductance: 22μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.4A Frequency - Self Resonant: 8MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 53mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.236" (6.00mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: SRN1060 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.386" W (10.00mm x 9.80mm) Q at Freq: 20 at 7.96MHz Current Rating (Amps): 3.4A Inductance Frequency - Test: 100kHz

Manufacturer: Bourns Inc.
Win Source Part Number: 759470-SRN1060-220M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Semi-Shielded
Inductance: 22μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.4A
Frequency - Self Resonant: 8MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 53mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.236" (6.00mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: SRN1060
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.386" W (10.00mm x 9.80mm)
Q at Freq: 20 at 7.96MHz
Current Rating (Amps): 3.4A
Inductance Frequency - Test: 100kHz

Buy Now
SMD 22UH 3.4A 53 MOHM Inductor and Choke - 71-SRN1060-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 3.4A 53 MOHM Inductor and Choke
71-SRN1060-220M
SMD 22UH 3.4A 53 MOHM Inductor and Choke 71-SRN1060-220M
FIXED IND 22UH 3.4A 53 MOHM SMD Product overview: SRN1060-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3.4A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3.4A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN1060-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 3.4A 53 MOHM SMD Product overview: SRN1060-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3.4A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3.4A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN1060-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN1060-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-220MTR-ND
Fixed Inductors SRN1060-220MTR-ND
22µH Semi-Shielded Inductor 3.4A 53mOhm Max Nonstandard

22µH Semi-Shielded Inductor 3.4A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN1060-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-220MDKR-ND
Fixed Inductors SRN1060-220MDKR-ND
22µH Semi-Shielded Inductor 3.4A 53mOhm Max Nonstandard

22µH Semi-Shielded Inductor 3.4A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN1060-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-220MCT-ND
Fixed Inductors SRN1060-220MCT-ND
22µH Semi-Shielded Inductor 3.4A 53mOhm Max Nonstandard

22µH Semi-Shielded Inductor 3.4A 53mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Srn1060 Series, 22 H, 20%, Shielded, 0.053 Ohm, 3.4 A Rohs Compliant Bourns - 06X7478 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn1060 Series, 22 H, 20%, Shielded, 0.053 Ohm, 3.4 A Rohs Compliant Bourns
06X7478
Surface Mount Power Inductor, Srn1060 Series, 22 H, 20%, Shielded, 0.053 Ohm, 3.4 A Rohs Compliant Bourns 06X7478
Surface Mount Power Inductor, SRN1060 Series, 22 H, 20%, Shielded, 0.053 ohm, 3.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN1060 Series, 22 H, 20%, Shielded, 0.053 ohm, 3.4 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 22Uh, 3.4A, 20%, Smd; Inductance Bourns - 54W0032 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 22Uh, 3.4A, 20%, Smd; Inductance Bourns
54W0032
Inductor, Semi-Shielded, 22Uh, 3.4A, 20%, Smd; Inductance Bourns 54W0032
INDUCTOR, SEMI-SHIELDED, 22uH, 3.4A, 20%, SMD; Inductance:22µH; RMS Current (Irms):3.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.4A; Product Range:SRN1060 Series; Power Inductor Case:10mm x 9.8mm x 6mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 22uH, 3.4A, 20%, SMD; Inductance:22µH; RMS Current (Irms):3.4A; Inductor Construction:Semishielded; Saturation Current (Isat):3.4A; Product Range:SRN1060 Series; Power Inductor Case:10mm x 9.8mm x 6mm RoHS Compliant: Yes

Supplier's Site
Inductor, Semishielded, 22Uh, 3.4A, 20%; Inductance Bourns - 44AC1966 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 22Uh, 3.4A, 20%; Inductance Bourns
44AC1966
Inductor, Semishielded, 22Uh, 3.4A, 20%; Inductance Bourns 44AC1966
INDUCTOR, SEMISHIELDED, 22UH, 3.4A, 20%; Inductance:22µH; RMS Current (Irms):3.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.4A; Product Range:SRN1060 Series; DC Resistance Max:0.053ohm; Product Length:10mm RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 22UH, 3.4A, 20%; Inductance:22µH; RMS Current (Irms):3.4A; Inductor Construction:Semishielded; Saturation Current (Isat):3.4A; Product Range:SRN1060 Series; DC Resistance Max:0.053ohm; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRN1060-220M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN1060-220M
Fixed Inductors SRN1060-220M
FIXED IND 22UH 3.4A 53 MOHM SMD

FIXED IND 22UH 3.4A 53 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7729792P 7729792 759470-SRN1060-220M 71-SRN1060-220M SRN1060-220MTR-ND 06X7478 54W0032 44AC1966 SRN1060-220M
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors - SRN1060-220M SMD 22UH 3.4A 53 MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Srn1060 Series, 22 H, 20%, Shielded, 0.053 Ohm, 3.4 A Rohs Compliant Bourns Inductor, Semi-Shielded, 22Uh, 3.4A, 20%, Smd; Inductance Bourns Inductor, Semishielded, 22Uh, 3.4A, 20%; Inductance Bourns Fixed Inductors
Inductance Range 22 microH 22 microH 22 microH 22 microH 22 microH 22 microH 22 microH
Rated DC Current 3400 milliamps 3400 milliamps 3400 milliamps 3400 milliamps 3400 milliamps 3400 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
EIA Case Size 1060 1060
Technology Wirewound Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5695-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME375-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details