Bourns, Inc. Filters - Common Mode Chokes SRF2012A-900YA

Description
Win Source Part Number: 1277124-SRF2012A-900 YA Category: Filters>Common Mode Chokes Series: SRF2012AA Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 400mA Standard Package: 2,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 90 Ohms @ 100 MHz DC Resistance (DCR) (Max): 300mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF2012A-900YATR,SRF 2012A-900YACT,SRF201 2A-900YADKR Base Product Number: SRF2012A
Request a Quote Datasheet
Description
Win Source Part Number: 1277124-SRF2012A-900 YA Category: Filters>Common Mode Chokes Series: SRF2012AA Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 400mA Standard Package: 2,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 90 Ohms @ 100 MHz DC Resistance (DCR) (Max): 300mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF2012A-900YATR,SRF 2012A-900YACT,SRF201 2A-900YADKR Base Product Number: SRF2012A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277124-SRF2012A-900YA
Filters - Common Mode Chokes 1277124-SRF2012A-900YA
Win Source Part Number: 1277124-SRF2012A-900 YA Category: Filters>Common Mode Chokes Series: SRF2012AA Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 400mA Standard Package: 2,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 90 Ohms @ 100 MHz DC Resistance (DCR) (Max): 300mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF2012A-900YATR,SRF 2012A-900YACT,SRF201 2A-900YADKR Base Product Number: SRF2012A

Win Source Part Number: 1277124-SRF2012A-900YA
Category: Filters>Common Mode Chokes
Series: SRF2012AA
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 400mA
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 90 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 300mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF2012A-900YATR,SRF2012A-900YACT,SRF2012A-900YADKR
Base Product Number: SRF2012A

Buy Now Datasheet
Common Mode Chokes - SRF2012A-900YACT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF2012A-900YACT-ND
Common Mode Chokes SRF2012A-900YACT-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm

Buy Now Datasheet
Common Mode Chokes - SRF2012A-900YATR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF2012A-900YATR-ND
Common Mode Chokes SRF2012A-900YATR-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm

Buy Now Datasheet
Common Mode Chokes - SRF2012A-900YADKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF2012A-900YADKR-ND
Common Mode Chokes SRF2012A-900YADKR-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm

Buy Now Datasheet
Automotive SMD 400MA 90OHM Inductor and Choke - 839-SRF2012A-900YA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 400MA 90OHM Inductor and Choke
839-SRF2012A-900YA
Automotive SMD 400MA 90OHM Inductor and Choke 839-SRF2012A-900YA
CMC 400MA 2LN 90OHM SMD AEC-Q200 Product overview: SRF2012A-900YA from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 400MA, 90OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 400MA, 90OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012A-900YA can be used for catalog matching and distributor lookup.

CMC 400MA 2LN 90OHM SMD AEC-Q200 Product overview: SRF2012A-900YA from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 400MA, 90OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 400MA, 90OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012A-900YA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2231765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231765
Surface Mount Inductors 2231765
Ind2x1.2x1.2mm,90 25 0.4A,non-shdSMD

Ind2x1.2x1.2mm,90 25 0.4A,non-shdSMD

Supplier's Site
Surface Mount Inductors - 2231766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231766
Surface Mount Inductors 2231766
Ind2x1.2x1.2mm,90 25 0.4A,non-shdSMD

Ind2x1.2x1.2mm,90 25 0.4A,non-shdSMD

Supplier's Site
Surface Mount Inductors - 2231766P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231766P
Surface Mount Inductors 2231766P
Ind2x1.2x1.2mm,90 25 0.4A,non-shdSMD

Ind2x1.2x1.2mm,90 25 0.4A,non-shdSMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1277124-SRF2012A-900YA SRF2012A-900YACT-ND 839-SRF2012A-900YA 2231765
Product Name Filters - Common Mode Chokes Common Mode Chokes Automotive SMD 400MA 90OHM Inductor and Choke Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -55 to 125 C (-67 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke Common Mode Choke; RF Choke
DCR 0.3000 ohms 0.3000 ohms 0.3000 ohms
Rated DC Current 400 milliamps 400 milliamps 400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details