Bourns, Inc. Common Mode Chokes SRF3216-222Y

Description
2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - SRF3216-222YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF3216-222YDKR-ND
Common Mode Chokes SRF3216-222YDKR-ND
2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm

2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm

Buy Now Datasheet
Common Mode Chokes - SRF3216-222YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF3216-222YCT-ND
Common Mode Chokes SRF3216-222YCT-ND
2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm

2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm

Buy Now Datasheet
Common Mode Chokes - SRF3216-222YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF3216-222YTR-ND
Common Mode Chokes SRF3216-222YTR-ND
2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm

2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm

Buy Now Datasheet
Common Mode Chokes - SRF3216-222Y - 1101882-SRF3216-222Y - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - SRF3216-222Y
1101882-SRF3216-222Y
Common Mode Chokes - SRF3216-222Y 1101882-SRF3216-222Y
Manufacturer: Bourns Inc. Win Source Part Number: 1101882-SRF3216-222Y Packaging: Reel - TR Voltage Rating - DC: 50V Current Rating (Max): 200mA Mounting: SMD (SMT) Height (Max): 0.087" (2.20mm) Number of Lines: 2 Impedance @ Frequency: 2.2 kOhm @ 100MHz DC Resistance (DCR) (Max): 1.2 Ohm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: Horizontal, 4 PC Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1101882-SRF3216-222Y
Packaging: Reel - TR
Voltage Rating - DC: 50V
Current Rating (Max): 200mA
Mounting: SMD (SMT)
Height (Max): 0.087" (2.20mm)
Number of Lines: 2
Impedance @ Frequency: 2.2 kOhm @ 100MHz
DC Resistance (DCR) (Max): 1.2 Ohm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: Horizontal, 4 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 200MA 2.2KOHM Inductor and Choke - 839-SRF3216-222Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 2.2KOHM Inductor and Choke
839-SRF3216-222Y
SMD 200MA 2.2KOHM Inductor and Choke 839-SRF3216-222Y
CMC 200MA 2LN 2.2KOHM SMD Product overview: SRF3216-222Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 2.2KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 2.2KOHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3216-222Y can be used for catalog matching and distributor lookup.

CMC 200MA 2LN 2.2KOHM SMD Product overview: SRF3216-222Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 2.2KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 2.2KOHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3216-222Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF3216-222YDKR-ND 1101882-SRF3216-222Y 839-SRF3216-222Y
Product Name Common Mode Chokes Common Mode Chokes - SRF3216-222Y SMD 200MA 2.2KOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -55 to 125 C (-67 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 1.2 ohms 1.2 ohms
Rated DC Current 200 milliamps 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3244-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details