Common Mode Chokes / Filters 90ohms 400mA Product overview: SRF2012-900YA from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400mA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-900YA can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm
Manufacturer: Bourns Inc.
Win Source Part Number: 844793-SRF2012-900YA
Series: SRF2012A
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Surface Mount 400mA DCR 300mOhm
Package: Reel - TR
Package: Horizontal, 4 PC Pad
Mounting: Surface Mount
Family Name: SRF2012
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SRF2012-900YATR, SRF2012900YA, SRF2012-900YACT, SRF2012-900YADKR
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SRF2012-900YA | SRF2012-900YACT-ND | 7385957 | 7385957P | 1728320 | 844793-SRF2012-900YA |
| Product Name | 400mA Inductor and Choke | Common Mode Chokes | Surface Mount Inductors | Surface Mount Inductors | Surface Mount Inductors | Common Mode Chokes - SRF2012-900YA |
| Technology | Common Mode Chip Inductor | Wirewound | Wirewound | |||
| Core Material | Ferrite | Ferrite; Ferrite | Ferrite; Ferrite | |||
| Inductance Tolerance | 25 (+/- %) | |||||
| Impedance | 90 ohms | |||||
| Packing Method | Reel | Tape Reel |