Bourns, Inc. SMD 60UH 2A 600 OHM Inductor and Choke SRF1306-600Y

Description
CMC 60UH 2A 2LN 600 OHM SMD Product overview: SRF1306-600Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60UH, 2A, 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 60UH, 2A, 600 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1306-600Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 60UH 2A 2LN 600 OHM SMD Product overview: SRF1306-600Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60UH, 2A, 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 60UH, 2A, 600 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1306-600Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 60UH 2A 600 OHM Inductor and Choke - 839-SRF1306-600Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 60UH 2A 600 OHM Inductor and Choke
839-SRF1306-600Y
SMD 60UH 2A 600 OHM Inductor and Choke 839-SRF1306-600Y
CMC 60UH 2A 2LN 600 OHM SMD Product overview: SRF1306-600Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60UH, 2A, 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 60UH, 2A, 600 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1306-600Y can be used for catalog matching and distributor lookup.

CMC 60UH 2A 2LN 600 OHM SMD Product overview: SRF1306-600Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60UH, 2A, 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 60UH, 2A, 600 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1306-600Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277151-SRF1306-600Y
Filters - Common Mode Chokes 1277151-SRF1306-600Y
Win Source Part Number: 1277151-SRF1306-600Y Category: Filters>Common Mode Chokes Series: SRF1306 Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 2A Standard Package: 600 Mounting: SMD (SMT) Height (Max): 0.238" (6.05mm) Number of Lines: 2 Impedance @ Frequency: 600 Ohms @ 5 MHz Inductance @ Frequency: 60 µH @ 100 kHz DC Resistance (DCR) (Max): 65mOhm Package / Case: 8-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.413" L x 0.374" W (10.50mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF1306-600Y,118-SRF 1306-600YCT,118-SRF1 306-600YTR,118-SRF13 06-600YDKR Base Product Number: SRF1306

Win Source Part Number: 1277151-SRF1306-600Y
Category: Filters>Common Mode Chokes
Series: SRF1306
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 2A
Standard Package: 600
Mounting: SMD (SMT)
Height (Max): 0.238" (6.05mm)
Number of Lines: 2
Impedance @ Frequency: 600 Ohms @ 5 MHz
Inductance @ Frequency: 60 µH @ 100 kHz
DC Resistance (DCR) (Max): 65mOhm
Package / Case: 8-SMD, Gull Wing
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.413" L x 0.374" W (10.50mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF1306-600Y,118-SRF1306-600YCT,118-SRF1306-600YTR,118-SRF1306-600YDKR
Base Product Number: SRF1306

Buy Now Datasheet
Common Mode Chokes - 118-SRF1306-600YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF1306-600YCT-ND
Common Mode Chokes 118-SRF1306-600YCT-ND
60µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 5MHz 2A DCR 65mOhm

60µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 5MHz 2A DCR 65mOhm

Buy Now Datasheet
Common Mode Chokes - 118-SRF1306-600YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF1306-600YDKR-ND
Common Mode Chokes 118-SRF1306-600YDKR-ND
60µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 5MHz 2A DCR 65mOhm

60µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 5MHz 2A DCR 65mOhm

Buy Now Datasheet
Common Mode Chokes - 118-SRF1306-600YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF1306-600YTR-ND
Common Mode Chokes 118-SRF1306-600YTR-ND
60µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 5MHz 2A DCR 65mOhm

60µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 5MHz 2A DCR 65mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SRF1306-600Y 1277151-SRF1306-600Y 118-SRF1306-600YCT-ND
Product Name SMD 60UH 2A 600 OHM Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Line
Impedance 600 ohms 600 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details