Bourns, Inc. Common Mode Chokes SRF0905A-102Y

Description
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 1MHz 800mA DCR 310mOhm
Request a Quote
Description
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 1MHz 800mA DCR 310mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SRF0905A-102Y is a common mode choke designed for surface mount applications, featuring an inductance of 1000 µH with a tolerance of ±50%. It operates effectively within a frequency range of 100 kHz and is rated for a maximum current of 1.6 A. The device has a direct current resistance (DCR) of 310 mΩ and is suitable for use in environments with operating temperatures ranging from -40 °C to +105 °C. This component is AEC-Q200 qualified, ensuring its reliability in automotive applications, and is RoHS compliant. The choke is packaged in reels of 1000 pieces, making it convenient for bulk purchasing. Its compact dimensions of 9.2 x 6 x 5 mm facilitate integration into various electronic designs.

Datasheet Summary
Powered by GS/AI

The SRF0905A-102Y is a common mode choke designed for surface mount applications, featuring an inductance of 1000 µH with a tolerance of ±50%. It operates effectively within a frequency range of 100 kHz and is rated for a maximum current of 1.6 A. The device has a direct current resistance (DCR) of 310 mΩ and is suitable for use in environments with operating temperatures ranging from -40 °C to +105 °C. This component is AEC-Q200 qualified, ensuring its reliability in automotive applications, and is RoHS compliant. The choke is packaged in reels of 1000 pieces, making it convenient for bulk purchasing. Its compact dimensions of 9.2 x 6 x 5 mm facilitate integration into various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - SRF0905A-102YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905A-102YCT-ND
Common Mode Chokes SRF0905A-102YCT-ND
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 1MHz 800mA DCR 310mOhm

1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 1MHz 800mA DCR 310mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0905A-102YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905A-102YTR-ND
Common Mode Chokes SRF0905A-102YTR-ND
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 1MHz 800mA DCR 310mOhm

1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 1MHz 800mA DCR 310mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0905A-102YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905A-102YDKR-ND
Common Mode Chokes SRF0905A-102YDKR-ND
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 1MHz 800mA DCR 310mOhm

1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 1MHz 800mA DCR 310mOhm

Buy Now Datasheet
Automotive SMD 1MH 800MA Inductor and Choke - 839-SRF0905A-102Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1MH 800MA Inductor and Choke
839-SRF0905A-102Y
Automotive SMD 1MH 800MA Inductor and Choke 839-SRF0905A-102Y
CMC 1MH 800MA 2LN SMD AEC-Q200 Product overview: SRF0905A-102Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1MH, 800MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 1MH, 800MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905A-102Y can be used for catalog matching and distributor lookup.

CMC 1MH 800MA 2LN SMD AEC-Q200 Product overview: SRF0905A-102Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1MH, 800MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 1MH, 800MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905A-102Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - SRF0905A-102Y
897363-SRF0905A-102Y
Common Mode Chokes - SRF0905A-102Y 897363-SRF0905A-102Y
Manufacturer: Bourns Inc. Win Source Part Number: 897363-SRF0905A-102Y Series: SRF0905A Operating Temperature Range: -40°C ~ 105°C Features: 1 2 Line Common Mode Choke Surface Mount 800mA DCR 310mOhm Package: Reel - TR Package: Horizontal, 4 PC Pad Mounting: Surface Mount Family Name: SRF0905A Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRF0905A-102YDKR, SRF0905A-102YCT, SRF0905A-102YTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897363-SRF0905A-102Y
Series: SRF0905A
Operating Temperature Range: -40°C ~ 105°C
Features: 1 2 Line Common Mode Choke Surface Mount 800mA DCR 310mOhm
Package: Reel - TR
Package: Horizontal, 4 PC Pad
Mounting: Surface Mount
Family Name: SRF0905A
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRF0905A-102YDKR, SRF0905A-102YCT, SRF0905A-102YTR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF0905A-102YCT-ND 839-SRF0905A-102Y 897363-SRF0905A-102Y
Product Name Common Mode Chokes Automotive SMD 1MH 800MA Inductor and Choke Common Mode Chokes - SRF0905A-102Y
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
DCR 0.3100 ohms
Rated DC Current 800 milliamps
Unlock Full Specs
to access all available technical data