22µH Semi-Shielded Inductor 340mA 1.76Ohm 0805 (2012 Metric)
22µH Semi-Shielded Inductor 340mA 1.76Ohm 0805 (2012 Metric)
22µH Semi-Shielded Inductor 340mA 1.76Ohm 0805 (2012 Metric)
Bourns SRN2012T-220K Power Inductor
Bourns SRN2012T-220K Power Inductor
Bourns SRN2012T-220K Power Inductor
POWER INDUCTOR, 22UH, SEMISHIELD, 0.34A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRN2012T-220KCT-ND | 2388283 | 85AJ5041 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Power Inductor, 22Uh, Semishield, 0.34A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) |