Win Source Part Number: 1277152-SRF1006-502Y
Category: Filters>Common Mode Chokes
Series: SRF1006
Package: Tape & Reel (TR)
Voltage Rating - DC: 50V
Current Rating (Max): 250mA
Standard Package: 800
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.256" (6.50mm)
Number of Lines: 2
Impedance @ Frequency: 5 kOhms @ 500 kHz
Inductance @ Frequency: 5 mH @ 100 kHz
DC Resistance (DCR) (Max): 620mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" L x 0.343" W (10.00mm x 8.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRF1006
CMC 5MH 250MA 2LN 5KOHM SMD Product overview: SRF1006-502Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5MH, 250MA, 5KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5MH, 250MA, 5KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1006-502Y can be used for catalog matching and distributor lookup.
5mH @ 100kHz 2 Line Common Mode Choke Surface Mount 5 kOhms @ 500kHz 250mA DCR 620mOhm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1277152-SRF1006-502Y | 839-SRF1006-502Y | SRF1006-502Y-ND |
| Product Name | Filters - Common Mode Chokes | SMD 5MH 250MA 5KOHM Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 5000 microH | ||
| DCR | 0.6200 ohms | 0.6200 ohms |