DigiKey Datasheets for Diode Arrays

Diode arrays are composed of multiple discrete (usually unconnected) diodes on a single silicon chip. Diode arrays are important semiconductor products because they save assembly time and improve reliability over individually packaged diodes. In general, diode arrays use four or more diodes in a single package.
Diode Arrays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 16
Product Name Notes
200MA 250V SMD DIODE-SWITCHING D
200MA 300V SMD DIODE-SWITCHING D
250MA 100V SMD DIODE-ULTRA LOW L
70V SMD DIODE-SCHOTTKY (<1A) DUA
80V 1.2V@100MA 4NS 100MA 150MW S
80V 1.2V@100MA 4NS 100MA SOT-23
Bridge Rectifier Single Phase Standard 1.6kV Chassis Mount BG-PB34SB-1
DIODE ARR GP 240V 225MA SOT23-3
DIODE ARR GP 300V 225MA SOT23-3
DIODE ARR GP 80V 100MA SOT-23-3L
DIODE ARR SCHOT 200V 30A TO247AD
DIODE ARR SCHOT 70V 70MA SOT23-3
DIODE ARR SCHOT 80V 15A ITO220AB
DIODE ARR SCHOTT 120V 10A TO-262
DIODE ARR SCHOTT 30V 100MA SOT23
DIODE ARR SCHOTT 30V 200MA SOT23
DIODE ARR SCHOTT 30V 25A TO263AA
Diode Array 1 Pair Common Anode Schottky 120V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Anode Schottky 120V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Anode Schottky 150V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Anode Schottky 30V 100mA (DC) Surface Mount DO-214AB, SMC
Diode Array 1 Pair Common Anode Schottky 30V 100mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Schottky 30V 30mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Schottky 40V 200mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Schottky 40V 200mA Surface Mount SC-89, SOT-490
Diode Array 1 Pair Common Anode Schottky 40V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Schottky 60V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Anode Schottky 70V 15mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Schottky 70V 15mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 120V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 180V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 240V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 250V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 300V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Anode Standard 400V 160A Chassis Mount Module
Diode Array 1 Pair Common Anode Standard 400V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 75V 200mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 75V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 75V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 75V 250mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-85
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SOT-723
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-85
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-89, SOT-490
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SOT-723
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 80V 150mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 80V 300mA Surface Mount SOT-523
Diode Array 1 Pair Common Anode Standard 90V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-3P-3, SC-65-3
Diode Array 1 Pair Common Cathode Schottky 100V 160A Chassis Mount SOT-227-4, miniBLOC
Diode Array 1 Pair Common Cathode Schottky 100V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 200A Chassis Mount Twin Tower
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 100V 25A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 100V 25A Through Hole TO-3P-3, SC-65-3
Diode Array 1 Pair Common Cathode Schottky 100V 300A Chassis Mount Twin Tower
Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 100V 35A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 100V 40A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 8A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 150V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Schottky 150V 25A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 150V 30A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 150V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 150V 35A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 150V 60A Through Hole TO-3P-3, SC-65-3
Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 180V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 180V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 180V 23A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 180V 24A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 180V 5A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 200V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 200V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 200V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 200V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 200V 35A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 200V 45A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 200V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Schottky 20V 20A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 250V 12A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 250V 12A Through Hole TO-220-2
Diode Array 1 Pair Common Cathode Schottky 250V 18A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 250V 18A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 250V 21A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 250V 31A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 250V 5.4A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 25V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 25V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 25V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 25V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 300V 29A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 30V 100mA (DC) Surface Mount DO-214AB, SMC
Diode Array 1 Pair Common Cathode Schottky 30V 100mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 30V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 30V 100mA Surface Mount SC-85
Diode Array 1 Pair Common Cathode Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 30V 25A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 30V 30A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 30V 30mA (DC) Surface Mount SC-89, SOT-490
Diode Array 1 Pair Common Cathode Schottky 30V 30mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 30V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 40V 200mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 40V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 40V 20A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 40V 30mA Surface Mount SOT-523
Diode Array 1 Pair Common Cathode Schottky 40V 500mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V 150A Chassis Mount MD3CC
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V 160A Chassis Mount SOT-227-4, miniBLOC
Diode Array 1 Pair Common Cathode Schottky 45V 200A Chassis Mount MD3CC
Diode Array 1 Pair Common Cathode Schottky 45V 20A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Schottky 45V 250A Chassis Mount MD3CC
Diode Array 1 Pair Common Cathode Schottky 45V 300A Chassis Mount MD3CC
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 45V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 50V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Schottky 50V 150A Chassis Mount MD3CC
Diode Array 1 Pair Common Cathode Schottky 50V 20A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 50V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 60V 150A Chassis Mount MD3CC
Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 60V 20A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Schottky 60V 250A Chassis Mount Twin Tower
Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 60V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 70V 15mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 70V 15mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 80V 20A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 80V 35A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 8V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 90V 200A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Standard 1200V 104A Chassis Mount Module
Diode Array 1 Pair Common Cathode Standard 1200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 1200V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 1200V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 1200V 171A Chassis Mount Module
Diode Array 1 Pair Common Cathode Standard 1200V 20A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 1200V 26A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 1200V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 1200V 60A Through Hole TO-264-3, TO-264AA
Diode Array 1 Pair Common Cathode Standard 1200V 89A Chassis Mount Module
Diode Array 1 Pair Common Cathode Standard 120V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 1400V 104A Chassis Mount Module
Diode Array 1 Pair Common Cathode Standard 1400V 171A Chassis Mount Module
Diode Array 1 Pair Common Cathode Standard 1400V 89A Chassis Mount Module
Diode Array 1 Pair Common Cathode Standard 1600V 104A Chassis Mount Module
Diode Array 1 Pair Common Cathode Standard 1600V 171A Chassis Mount Module
Diode Array 1 Pair Common Cathode Standard 1600V 45A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 1600V 60A Chassis Mount Module
Diode Array 1 Pair Common Cathode Standard 1600V 89A Chassis Mount Module
Diode Array 1 Pair Common Cathode Standard 1800V 171A Chassis Mount Module
Diode Array 1 Pair Common Cathode Standard 1800V 89A Chassis Mount Module
Diode Array 1 Pair Common Cathode Standard 180V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 200V 285A Chassis Mount Module
Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-3P-3, SC-65-3
Diode Array 1 Pair Common Cathode Standard 200V 34A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 200V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 200V 60A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 200V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 2200V 20A Chassis Mount Module
Diode Array 1 Pair Common Cathode Standard 240V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 240V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 250V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 300V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 300V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-3P-3, SC-65-3
Diode Array 1 Pair Common Cathode Standard 300V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 300V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Standard 300V 60A Through Hole TO-3P-3, SC-65-3
Diode Array 1 Pair Common Cathode Standard 400V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 400V 285A Chassis Mount Module
Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-3P-3, SC-65-3
Diode Array 1 Pair Common Cathode Standard 400V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 400V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Standard 400V 5A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 400V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 600V 100A (DC) Chassis Mount Module
Diode Array 1 Pair Common Cathode Standard 600V 100A Chassis Mount Module
Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole ISOPLUS220™
Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 600V 150A (DC) Chassis Mount Module
Diode Array 1 Pair Common Cathode Standard 600V 150A Chassis Mount Module
Diode Array 1 Pair Common Cathode Standard 600V 150A Chassis Mount SOT-227-4, miniBLOC
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole ISOPLUS220™
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 600V 200A (DC) Chassis Mount Module
Diode Array 1 Pair Common Cathode Standard 600V 200A Chassis Mount Module
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole ISOPLUS220™
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 600V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Standard 600V 5A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 75V 200mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 75V 200mA Surface Mount SC-89, SOT-490
Diode Array 1 Pair Common Cathode Standard 75V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 75V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 75V 250mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 800V 16A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 800V 60A Chassis Mount Module
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-85
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-89, SOT-490
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SOT-723
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-85
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-89, SOT-490
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SOT-723
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 80V 250mA Surface Mount SOT-523
Diode Array 1 Pair Common Cathode Standard 80V 300mA Surface Mount SOT-523
Diode Array 1 Pair Common Cathode Standard 85V 155mA Surface Mount SOT-523
Diode Array 1 Pair Series Connection Avalanche 1800V 100A Chassis Mount SOT-227-4, miniBLOC
Diode Array 1 Pair Series Connection Avalanche 1800V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Series Connection Schottky 100V 200A Chassis Mount TO-244AB
Diode Array 1 Pair Series Connection Schottky 150V 300A Chassis Mount MD3CC
Diode Array 1 Pair Series Connection Schottky 30V 100mA (DC) Surface Mount DO-214AB, SMC
Diode Array 1 Pair Series Connection Schottky 30V 100mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 30V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 30V 100mA Surface Mount SC-85
Diode Array 1 Pair Series Connection Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 30V 30mA (DC) Surface Mount SC-85
Diode Array 1 Pair Series Connection Schottky 30V 30mA (DC) Surface Mount SC-89, SOT-490
Diode Array 1 Pair Series Connection Schottky 30V 30mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 40V 200mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 40V 200mA Surface Mount SC-89, SOT-490
Diode Array 1 Pair Series Connection Schottky 40V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 600V 11A Through Hole ISOPLUS220™
Diode Array 1 Pair Series Connection Schottky 600V 25A Through Hole ISOPLUS220™
Diode Array 1 Pair Series Connection Schottky 600V 38A Through Hole ISOPLUS220™
Diode Array 1 Pair Series Connection Schottky 70V 15mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 70V 15mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount SC-89, SOT-490
Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 1200V 11A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Series Connection Standard 1200V 11A Surface Mount TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Diode Array 1 Pair Series Connection Standard 1200V 11A Through Hole TO-220-3
Diode Array 1 Pair Series Connection Standard 1200V 171A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1200V 25A Surface Mount TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Diode Array 1 Pair Series Connection Standard 1200V 260A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1200V 28A Surface Mount TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Diode Array 1 Pair Series Connection Standard 1200V 28A Through Hole TO-247-3
Diode Array 1 Pair Series Connection Standard 1200V 30A Through Hole TO-247-3
Diode Array 1 Pair Series Connection Standard 1200V 350A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1200V 45A Surface Mount TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Diode Array 1 Pair Series Connection Standard 1200V 45A Through Hole TO-247-3
Diode Array 1 Pair Series Connection Standard 1200V 50A Through Hole TO-247-3
Diode Array 1 Pair Series Connection Standard 1200V 600A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1200V 60A Through Hole i4-Pac™-3
Diode Array 1 Pair Series Connection Standard 1200V 76A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1200V 8A Surface Mount TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Diode Array 1 Pair Series Connection Standard 120V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 120V 250mA Surface Mount SOT-563, SOT-666
Diode Array 1 Pair Series Connection Standard 120V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 120V 400mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 1400V 350A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1400V 600A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1600V 100A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1600V 100A Chassis Mount POW-R-BLOK™ Module
Diode Array 1 Pair Series Connection Standard 1600V 100A Chassis Mount SOT-227-4, miniBLOC
Diode Array 1 Pair Series Connection Standard 1600V 130A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1600V 160A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1600V 171A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1600V 192A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1600V 200A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1600V 240A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1600V 25A Surface Mount TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Diode Array 1 Pair Series Connection Standard 1600V 260A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1600V 273A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1600V 28A Surface Mount TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Diode Array 1 Pair Series Connection Standard 1600V 28A Through Hole TO-247-3
Diode Array 1 Pair Series Connection Standard 1600V 300A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1600V 330A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1600V 350A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1600V 380A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1600V 390A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1600V 43A Through Hole TO-247-3
Diode Array 1 Pair Series Connection Standard 1600V 45A Through Hole TO-247-3
Diode Array 1 Pair Series Connection Standard 1600V 600A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1600V 60A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1600V 710A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1800V 171A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1800V 226A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1800V 260A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1800V 330A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1800V 350A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1800V 600A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1800V 60A Through Hole i4-Pac™-3
Diode Array 1 Pair Series Connection Standard 180V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 2000V 260A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 2000V 330A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount SC-75, SOT-416
Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount SC-85
Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount SC-89, SOT-490
Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount SOT-723
Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 2200V 172A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 2200V 200A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 2200V 226A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 2200V 260A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 2200V 261A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 2200V 330A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 2200V 540A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 2200V 98A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 240V 200mA Surface Mount SOT-563, SOT-666
Diode Array 1 Pair Series Connection Standard 240V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 240V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 2500V 98A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 2600V 540A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 3000V 223A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 300V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 300V 225mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 300V 30A Through Hole ISOPLUS220™
Diode Array 1 Pair Series Connection Standard 3200V 223A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 3300V 200A (DC) Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 3400V 223A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 3400V 573A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 3600V 573A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 4000V 573A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 400V 10A Through Hole ISOPLUS220™
Diode Array 1 Pair Series Connection Standard 400V 60A Chassis Mount SOT-227-4, miniBLOC
Diode Array 1 Pair Series Connection Standard 600V 100A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 600V 150A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 600V 15A Through Hole ISOPLUS220™
Diode Array 1 Pair Series Connection Standard 600V 30A Through Hole ISOPLUS220™
Diode Array 1 Pair Series Connection Standard 600V 30A Through Hole TO-247-3
Diode Array 1 Pair Series Connection Standard 650V 150A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 650V 200A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 75V 250mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 75V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 75V 250mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 75V 300mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 800V 100A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 800V 10A Through Hole ISOPLUS220™
Diode Array 1 Pair Series Connection Standard 800V 11A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Series Connection Standard 800V 11A Surface Mount TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Diode Array 1 Pair Series Connection Standard 800V 11A Through Hole TO-220-3
Diode Array 1 Pair Series Connection Standard 800V 160A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 800V 200A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 800V 240A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 800V 300A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 800V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Series Connection Standard 800V 60A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 800V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Series Connection Standard 80V 100mA (DC) Surface Mount SC-85
Diode Array 1 Pair Series Connection Standard 80V 100mA (DC) Surface Mount SC-89, SOT-490
Diode Array 1 Pair Series Connection Standard 80V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-75, SOT-416
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-85
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-89, SOT-490
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 85V 155mA Surface Mount SOT-523
Diode Array 1 Pair Series Connection Standard 90V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 90V 250mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 2 Independent Avalanche 1800V 100A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Schottky 100V 40A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Schottky 100V 500mA Surface Mount SOT-563, SOT-666
Diode Array 2 Independent Schottky 100V 60A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Schottky 150V 100A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Schottky 150V 120A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Schottky 200V 100A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Schottky 200V 120A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Schottky 20V 1A Surface Mount 6-SMD (5 Leads), Flat Lead
Diode Array 2 Independent Schottky 30V 100mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Independent Schottky 30V 100mA Surface Mount SOT-665
Diode Array 2 Independent Schottky 30V 1A Surface Mount 6-SMD (5 Leads), Flat Lead
Diode Array 2 Independent Schottky 30V 200mA Surface Mount 4-SMD, Flat Leads
Diode Array 2 Independent Schottky 30V 200mA Surface Mount SC-61AB
Diode Array 2 Independent Schottky 30V 200mA Surface Mount SOT-665
Diode Array 2 Independent Schottky 30V 30mA (DC) Surface Mount 4-SMD, Flat Leads
Diode Array 2 Independent Schottky 30V 30mA (DC) Surface Mount SC-61AB
Diode Array 2 Independent Schottky 40V 1A Surface Mount 6-SMD (5 Leads), Flat Lead
Diode Array 2 Independent Schottky 40V 200mA (DC) Surface Mount SOT-563, SOT-666
Diode Array 2 Independent Schottky 40V 200mA Surface Mount SOT-563, SOT-666
Diode Array 2 Independent Schottky 40V 200mA Surface Mount SOT-963
Diode Array 2 Independent Schottky 45V 120A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Schottky 45V 60A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Schottky 45V 80A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Schottky 50V 200mA Surface Mount SC-61AB
Diode Array 2 Independent Schottky 70V 15mA (DC) Surface Mount SOT-563, SOT-666
Diode Array 2 Independent Schottky 80V 110A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 1200V 22A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 1200V 43A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 1200V 49A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 1200V 64A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 1000V 30A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 1000V 60A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 1200V 128A Chassis Mount ECO-PAC2
Diode Array 2 Independent Standard 1200V 25A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 1200V 28A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 1200V 30A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 1200V 50A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 1200V 52A Chassis Mount ECO-PAC1
Diode Array 2 Independent Standard 1200V 52A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 1200V 56A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 1200V 60A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 1200V 91A Chassis Mount ECO-PAC2
Diode Array 2 Independent Standard 1200V 91A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 120V 250mA Surface Mount SOT-563, SOT-666
Diode Array 2 Independent Standard 1600V 100A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 1600V 380A Chassis Mount Module
Diode Array 2 Independent Standard 1600V 56A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 1700V Chassis Mount Module
Diode Array 2 Independent Standard 1800V 25A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 1800V 60A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 180V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Independent Standard 200V 120A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 200V 123A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 200V 165A Chassis Mount ECO-PAC2
Diode Array 2 Independent Standard 200V 71A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 300V 30A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 300V 60A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 300V 90A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 3300V 1200A (DC) Chassis Mount Block, 4 Lead
Diode Array 2 Independent Standard 3300V 1200A (DC) Chassis Mount Module
Diode Array 2 Independent Standard 3300V Chassis Mount Module
Diode Array 2 Independent Standard 400V 100A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 400V 120A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 400V 30A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 400V 60A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 4500V 800A (DC) Chassis Mount Module
Diode Array 2 Independent Standard 45V 50mA Through Hole TO-206AF, TO-72-4 Metal Can
Diode Array 2 Independent Standard 45V 50mA Through Hole TO-78-5 Metal Can
Diode Array 2 Independent Standard 600V 100A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 600V 120A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 600V 125A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 600V 147A Chassis Mount ECO-PAC2
Diode Array 2 Independent Standard 600V 30A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 600V 60A Chassis Mount ECO-PAC1
Diode Array 2 Independent Standard 600V 60A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 600V 90A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 600V 96A Chassis Mount ECO-PAC2
Diode Array 2 Independent Standard 600V 96A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 6500V 250A (DC) Chassis Mount Module
Diode Array 2 Independent Standard 6500V Chassis Mount Module
Diode Array 2 Independent Standard 650V 25A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 75V 250mA (DC) Surface Mount SOT-563, SOT-666
Diode Array 2 Independent Standard 75V 250mA Surface Mount SOT-563, SOT-666
Diode Array 2 Independent Standard 80V 100mA (DC) Surface Mount 4-SMD, Flat Leads
Diode Array 2 Independent Standard 80V 100mA (DC) Surface Mount SC-61AB
Diode Array 2 Independent Standard 80V 100mA (DC) Surface Mount SOT-665
Diode Array 2 Independent Standard 80V 100mA Surface Mount SC-61AB
Diode Array 2 Independent Standard 80V 100mA Surface Mount SC-75-4, SOT-543
Diode Array 2 Independent Standard 80V 100mA Surface Mount SC-82A, SOT-343
Diode Array 2 Independent Standard 80V 200mA (DC) Surface Mount 4-SMD, Flat Leads
Diode Array 2 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Common Anode Standard 1600V 200A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Pair Common Anode Standard 1600V 240A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Pair Common Anode Standard 2200V 90A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SOT-23-6
Diode Array 2 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Common Cathode Schottky 70V 15mA (DC) Surface Mount SOT-563, SOT-666
Diode Array 2 Pair Common Cathode Standard 1600V 200A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Pair Common Cathode Standard 1600V 240A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Pair Common Cathode Standard 2200V 90A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SOT-23-6
Diode Array 2 Pair Common Cathode Standard 80V 500mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount SOT-23-6
Diode Array 2 Pair Series Connection Standard 100V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Standard 105V 100mA Surface Mount SOT-563, SOT-666
Diode Array 2 Pair Series Connection Standard 240V 200mA Surface Mount SOT-23-6
Diode Array 2 Pair Series Connection Standard 75V 215mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Standard 80V 500mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARRAY 240V 200MA SOT26
Diode Array 3 Common Anode Standard 1600V 150A Chassis Mount SOT-227-4, miniBLOC
Diode Array 3 Independent Schottky 30V 100mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Schottky 30V 100mA Surface Mount 6-SMD, Flat Leads
Diode Array 3 Independent Schottky 30V 100mA Surface Mount SOT-23-6
Diode Array 3 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Schottky 30V 30mA (DC) Surface Mount 6-SMD, Flat Leads
Diode Array 3 Independent Schottky 40V 30mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Schottky 70V 15mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Standard 1600V 25A (DC) Chassis Mount Module
Diode Array 3 Independent Standard 1600V 60A Chassis Mount Module
Diode Array 3 Independent Standard 1600V Chassis Mount Module
Diode Array 3 Independent Standard 240V 200mA Surface Mount SOT-23-6
Diode Array 3 Independent Standard 300V 200mA Surface Mount SOT-23-6
Diode Array 3 Independent Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Standard 75V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Standard 75V 250mA (DC) Surface Mount SOT-23-6
Diode Array 3 Independent Standard 75V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Standard 75V 250mA Surface Mount SOT-23-6
Diode Array 3 Independent Standard 80V 100mA (DC) Surface Mount 6-SMD, Flat Leads
Diode Array 3 Independent Standard 80V 100mA (DC) Surface Mount SOT-23-6
Diode Array 3 Independent Standard 80V 500mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Pair Series Connection Standard 20V 100mA Surface Mount SOT-23-6
Diode Array 4 Common Cathode Standard 80V 500mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 4 Pair Series Connection Standard 20V 100mA Surface Mount SOT-23-6
DIODE ARRAY GP 1200V 11A TO263AA
DIODE ARRAY GP 1200V 45A TO268AA
DIODE ARRAY GP 1200V 50A TO247
DIODE ARRAY GP 20V 100MA EMD3F
DIODE ARRAY GP 20V 100MA SOT-323
DIODE ARRAY GP 20V 100MA UMD3F
DIODE ARRAY GP 30V 100MA SOT23
DIODE ARRAY GP 600V 60A TO-247AD
DIODE ARRAY GP 75V 200MA SOT-523
DIODE ARRAY GP 80V 100MA EMD3F
DIODE ARRAY GP 80V 100MA SOT-323
DIODE ARRAY GP 80V 100MA SOT-523
DIODE ARRAY GP 80V 100MA SOT-723
DIODE ARRAY GP 80V 100MA SOT23
DIODE ARRAY GP 80V 100MA UMD3F
DIODE ARRAY GP 80V 300MA SOT-353
Diode Array Schottky 30V Surface Mount SOT-523
Diode Array Standard 200V 60A Through Hole TO-247-2
Diode Array Standard 600V 25A Through Hole TO-247-2
Diode Array Standard 600V Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array
DIODE MOD 2200V 700A BGPB60E2A-1
DIODE MOD GP 2200V 393A BGPB50AT
DIODE MOD GP 3400V 223A MOD
DIODE MOD GP 3600V 170A BGPB34AT
DIODE MOD SIC 650V 100A SOT-227
DIODE MODULE GEN PURP 1600V 200A
DIODE MODULE GEN PURP 1600V 240A
DIODE MODULE GEN PURP 2200V 200A
DIODE MODULE GEN PURP 800V 200A
DIODE MODULE GEN PURP 800V 240A
DIODE MODULE GP 1600V BGPB60E2A1
DIODE MODULE GP 1800V BGPB60E2A1
DIODE MODULE GP 2200V BGPB60E2A1
Diode Standard 80V 100mA Surface Mount SMD3
DIODE SWITCH DUAL CC 80V SC-75
DIODE ZENER ARRAY 10V SOT-23-3
DIODE ZENER ARRAY 10V SOT-23
DIODE ZENER ARRAY 11V SOT-23-3
DIODE ZENER ARRAY 11V SOT-23
DIODE ZENER ARRAY 11V SOT23-3
DIODE ZENER ARRAY 12V SOT-23-3
DIODE ZENER ARRAY 12V SOT-23
DIODE ZENER ARRAY 13V SOT-23-3
DIODE ZENER ARRAY 13V SOT-323
DIODE ZENER ARRAY 15V SOT-323
DIODE ZENER ARRAY 16V SOT-323
DIODE ZENER ARRAY 2.4V SOT-23
DIODE ZENER ARRAY 2.7V SOT-23
DIODE ZENER ARRAY 20V SOT-23
DIODE ZENER ARRAY 22V SOT-23
DIODE ZENER ARRAY 27V SOT-23
DIODE ZENER ARRAY 27V SOT-323
DIODE ZENER ARRAY 3.3V SOT-23
DIODE ZENER ARRAY 3.3V SOT-323
DIODE ZENER ARRAY 3.6V SOT-23
DIODE ZENER ARRAY 3.9V SOT-23
DIODE ZENER ARRAY 30V SOT-23
DIODE ZENER ARRAY 30V SOT-323
DIODE ZENER ARRAY 33V SOT-23
DIODE ZENER ARRAY 36V SOT-23
DIODE ZENER ARRAY 36V SOT-323
DIODE ZENER ARRAY 39V SOT-323
DIODE ZENER ARRAY 3V SOT-23
DIODE ZENER ARRAY 43V SOT-23
DZ23-C10-Q/SOT23/TO- 236AB
DZ23-C10/SOT23/TO-23 6AB
DZ23-C11-Q/SOT23/TO- 236AB
DZ23-C11/SOT23/TO-23 6AB
DZ23-C12-Q/SOT23/TO- 236AB
DZ23-C12/SOT23/TO-23 6AB
HIGH-SPEED SWITCHING, 20V, 100MA
HIGH-SPEED SWITCHING, 60V, 100MA
HIGH-SPEED SWITCHING, 80V, 100MA
IHV IHM T
POWER DIODE DISCRETES-FRED TO-24
RECTIFIER-ULTRA FAST <100
RF Diode Standard - 1 Pair Series Connection 1500V 6A TO-220FPAB FD6
RF Diode Standard - 1 Pair Series Connection 1500V 6A TO-220FPAB
SIC SCHOTTKY DIODE COMMON CATHOD
THYR / DIODE MODULE DK
Zener Diode Array 1 Pair Common Anode 10V 275mW ±5% SOT-323
Zener Diode Array 1 Pair Common Anode 11V 275mW ±5% SOT-323
Zener Diode Array 1 Pair Common Anode 12.05V 350mW ±5% SOT-23
Zener Diode Array 1 Pair Common Anode 12V 275mW ±5% SOT-323
Zener Diode Array 1 Pair Common Anode 14.7V 350mW SOT-23
Zener Diode Array 1 Pair Common Anode 20V 275mW ±5% SOT-323
Zener Diode Array 1 Pair Common Anode 24.2V 350mW SOT-23
Zener Diode Array 1 Pair Common Anode 33V 275mW ±5% SOT-323
Zener Diode Array 1 Pair Common Anode 5.1V 275mW ±5% SOT-323
Zener Diode Array 1 Pair Common Anode 5.6V 275mW ±5% SOT-323
Zener Diode Array 1 Pair Common Anode 8.2V 275mW ±5% SOT-323
Zener Diode Array 1 Pair Common Anode 9.1V 275mW ±5% SOT-323
Zener Diode Array 1 Pair Common Cathode 10V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 10V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 11V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 11V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 12V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 12V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 12V 300mW ±5.41% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 13V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 6.8V 300mW ±2% SOT-23-3
Zener Diode Array 2 Pair Common Anode 6.2V 150mW SSMini5-F4-B
Zener Diode Array 3 Independent 10V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 11V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 12V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 13V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 15V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 18V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 2.4V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 2.5V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 2.7V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 2.8V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 20V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 22V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 27V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 28V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 3.3V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 3.6V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 3.9V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 30V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 33V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 36V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 39V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 39V 350mW ±5% SOT-26
Zener Diode Array 3 Independent 3V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 4.3V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 4.7V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 5.1V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 5.6V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 6.2V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 6.8V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 6V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 7.5V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 8.2V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 8.7V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 9.1V 200mW ±5% SOT-363
Zener Diode Array

<< Prev Next >>